EN
  • EN
  • DE

74AVC4TD245BQ,115

Part No 74AVC4TD245BQ,115
Manufacturer Nexperia USA Inc.
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIR 16DHVQFN / Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-DHVQFN (2.5x3.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Nexperia USA Inc.
Series 74AVC
Package Tape & Reel
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 4
Voltage - VCCA 0.8 V ~ 3.6 V
Voltage - VCCB 0.8 V ~ 3.6 V
Output Type Tri-State, Non-Inverted
Data Rate 380Mbps
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-DHVQFN (2.5x3.5)
Base Product Number 74AVC4TD245
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1727-6899-2,1727-6899-1,568-9220-2-ND,74AVC4TD245BQ,115-ND,935294167115,568-9220-1-ND,1727-6899-6,568-9220-2,568-9220-6-ND,74AVC4TD245BQ115,568-9220-1,568-9220-6
Standard Package 3,000
Win Source Part Number 1040136-74AVC4TD245BQ,115
Ultra Librarian 3D Model Ultra Librarian 74AVC4TD245BQ,115 CAD Model

Description

The 74AVC4TD245BQ,115 is a bidirectional voltage level translator that can translate signals from 0.8 V to 3.6 V.

  • Output Type: Tri-state, non-inverted
  • Data Rate: 380Mbps
  • Series: 74AVC
  • Application: Logic translators and level shifters
  • Packaging: Tape and reel
  • Package: 16-VFQFN exposed pad
  • Standard Package: 3,000 circuits
  • Mounting Technology: SMD (SMT)
  • Temperature Range: -40°C to 125°C (TA)
  • ECCN: EAR99 compliant

You May Also Be Interested in

Texas Instruments
IC BUS TXRX 4BIT DUAL 11UCSP
Lowest to $3.6594
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
NXP / Nexperia
TXRX TRANSLATING DUAL 14-TSSOP
Lowest to $0.7134
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 16SO / Translation Transceiver 2 Element 2 Bit per Element 3-State Output 16-SO
Lowest to $0.9794
NXP / Nexperia
TXRX TRANSLATING DUAL 12WLCSP
Lowest to $0.7930
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Texas Instruments
12-BIT GTL-/GTL/GTL+ TO LVTTL TRANSLATOR | IC TRNSLTR UNIDIR 28TSSOP
Lowest to $4.6042

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9721 $51.2746
55+ $1.8473 $101.6015
85+ $1.7849 $151.7165
121+ $1.6601 $200.8721
157+ $1.5976 $250.8232
196+ $1.5352 $300.8992
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,170 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess