EN
  • EN
  • DE

74AVC1T1022DPJ

Part No 74AVC1T1022DPJ
Manufacturer Nexperia USA Inc.
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Mfr Nexperia USA Inc.
Package Tape & Reel (TR)
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input Clock
Output Clock
Voltage - Supply 0.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-TSSOP
Base Product Number 74AVC1T1022
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935305831118
Standard Package 2,500
Win Source Part Number 1040133-74AVC1T1022DPJ
Ultra Librarian 3D Model Ultra Librarian 74AVC1T1022DPJ CAD Model

Description

The Nexperia USA Inc. 74AVC1T1022 is a fanout buffer (distribution) that comes with 1 number of circuits and a standard package of 2,500.

  • Number of Circuits: 1
  • Standard Package: 2,500
  • Voltage Supply: 0.8V ~ 3.6V
  • Temperature Range: -40°C ~ 125°C
  • Mounting: SMD (SMT)
  • Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers

You May Also Be Interested in

ON Semiconductor
Translator ECL to TTL 8-CH Unidirectional 28-Pin PLCC Tube / IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to €23.2289
Maxim Integrated
Clock Multiplexer 5-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 2:5 1.5GHZ 20TSSOP
Lowest to €10.4535
Diodes Incorporated
IC CLK BUFFER 1:5 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin SOIC Tube
Lowest to €2.2735
Maxim Integrated
Clock Fanout Buffer 9-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 1:5 TSSOP
Lowest to €5.9131
Diodes Incorporated
IC CLK BUFFER 1:10 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SOIC Tube
Need more? Email Us
Microchip Technology
IC CLK BUFFER 1:6 150MHZ 16TSSOP / Clock Fanout Buffer 6-OUT 1-IN 1:6 16-Pin TSSOP Tube
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER 1:4 350MHZ 24QFN
Lowest to €7.9159
Analog Devices Inc.
IC CLK BUFFER DVR 1:2 12DFN
Lowest to €69.2806
Analog Devices Inc.
IC CLOCK BUFFER 1:4 24SMT
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €16.3707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.7696
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7269
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.7950
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.5313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2393
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €5.7082
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2614
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1541
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8159
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €2.9931
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.1036
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess