EN
  • EN
  • DE

TCA9416DDFR

Part No TCA9416DDFR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description ULTRA-LOW VOLTAGE I2C TRANSLATOR  /  Voltage Level Translator Bidirectional 1 Circuit 2 Channel TSOT-23-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Texas Instruments
Package Tape & Reel
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 2
Voltage - VCCA 1.08 V ~ 3.6 V
Voltage - VCCB 1.08 V ~ 3.6 V
Output Type Open Drain
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SOT-23-8
Supplier Device Package TSOT-23-8
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TCA9416DDFRTR,296-TCA9416DDFRDKR,296-TCA9416DDFRCT
Standard Package 3,000
Win Source Part Number 1128143-TCA9416DDFR
Ultra Librarian 3D Model Ultra Librarian TCA9416DDFR CAD Model

Description

The Texas Instruments TCA9416DDFR is a robust I2C bus buffer designed to facilitate the communication between devices that operate at different voltage levels. This integrated circuit is essential for systems where the I2C bus needs to interface with multiple voltage domains, ensuring reliable data transfer without compromising signal integrity.

Key Features

  • Level Shifting: The TCA9416DDFR can level shift I2C signals between two different voltage nodes, ranging from 1.65V to 5.5V, making it highly versatile for various applications.
  • Two-Channel Operation: It features two bidirectional channels that allow for simultaneous signal buffering, enhancing the data throughput of the system.
  • High Noise Immunity: With built-in glitch suppression and strong drive capability, it provides high immunity to electrical noise, which is critical for maintaining signal integrity in noisy environments.
  • Low Standby Current: The device is designed for energy-efficient operation, with a low standby current that helps in minimizing power consumption when the bus is inactive.

Applications

The TCA9416DDFR is suitable for a wide range of applications, including:

  • Multi-voltage level systems integration
  • Server and telecom infrastructure
  • Industrial control and automation
  • Consumer electronics
  • Automotive modules

Package and Availability

This device is offered in a compact 8-pin DFN package, referenced by its part number TCA9416DDFR, and is available for purchase through Texas Instruments and authorized distributors. The small footprint of the package makes it suitable for space-constrained applications.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The TCA9416DDFR is manufactured under stringent quality control measures and is designed to meet the high standards expected from Texas Instruments products, ensuring long-term reliability and performance in your electronic designs.

You May Also Be Interested in

Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $1.2330
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6TSSOP
Lowest to $0.3784
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 48SSOP
Lowest to $3.1303
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.8108
ON Semiconductor
IC TRANSLTR BIDIRECTIONAL 12UQFN / Voltage Level Translator Bidirectional 4 Circuit 1 Channel 140Mbps 12-UQFN (1.7x2)
Lowest to $0.9805
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6XSON
Lowest to $0.3083
Texas Instruments
IC TRANSLATOR BIDIR 14TSSOP
Lowest to $0.8437
Nexperia USA Inc.
IC LP CONFIG GATE V-XLATR 6XSON
Need more? Email Us
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.7128

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4152 $51.9000
295+ $0.3407 $100.5065
455+ $0.3300 $150.1500
630+ $0.3194 $201.2220
810+ $0.3087 $250.0470
1,085+ $0.2768 $300.3280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 138,700 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess