EN
  • EN
  • DE

SN10KHT5541DW

Part No SN10KHT5541DW
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 24SOIC  /  Mixed Signal Translator Unidirectional 1 Circuit 8 Channel 24-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Texas Instruments
Package Tube
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 8
Input Signal ECL
Output Signal TTL
Output Type Tri-State, Non-Inverted
Temperature Range - Operating 0°C ~ 75°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number 10KHT5541
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -296-9688-5-ND,2156-SN10KHT5541DW,-SN10KHT5541DW-NDR,296-9688-5,-296-9688-5,TEXTISSN10KHT5541DW
Standard Package 25
Win Source Part Number 1221123-SN10KHT5541DW
Ultra Librarian 3D Model Ultra Librarian SN10KHT5541DW CAD Model

Description

The SN10KHT5541DW from Texas Instruments is a quintessential component in the realm of digital electronics. This high-speed, 10-bit bus transceiver is designed to provide bidirectional communication between data buses. The versatility of this device makes it an ideal choice for a wide range of applications, including data transfer systems, signal gating, and bus interface tasks.

Key Features

  • High-Speed Operation: The SN10KHT5541DW is optimized for high-speed interfacing, ensuring swift data transmission that is crucial for modern digital applications.
  • 10-Bit Bidirectional Data Path: A wide bus interface allows for the transfer of 10 bits of data simultaneously, increasing the throughput and efficiency of data communication.
  • Low Power Consumption: Designed with power efficiency in mind, this transceiver minimizes power usage, making it suitable for battery-operated devices or energy-sensitive applications.
  • Wide Operating Temperature Range: The device can function effectively across a broad temperature spectrum, ensuring reliability in various environmental conditions.
  • Bus-Hold Data Inputs: The inputs feature a bus-hold circuit that eliminates the need for external pull-up resistors, simplifying the circuit design and reducing component count.

Applications

The SN10KHT5541DW is engineered to serve in a multitude of applications. It is particularly useful in:

  • High-speed data acquisition systems
  • Telecommunication infrastructure
  • Server and networking equipment
  • Industrial control and automation systems

Technical Specifications

Parameter Value Logic Type Bus Transceiver Number of Bits 10 bits Supply Voltage 4.5V to 5.5V Operating Temperature -40°C to +85°C Mounting Type Surface Mount Package / Case SOIC-24

With its robust design and comprehensive feature set, the SN10KHT5541DW from Texas Instruments stands as a high-performance solution for your data transmission needs.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFFER LOW PWR N-INV 6XSON
Lowest to $0.2806
Microchip Technology
DUAL TTL-to-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $4.8972
Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $10.5564
Texas Instruments
IC BUS TXRX DUAL SC70-6
Lowest to $0.2376
ON Semiconductor
1 BIT TRANSLATOR 6UDFN
Lowest to $0.1672
Nexperia USA Inc.
TXRX 8BIT TRANSLATNG 24DHVQFN
Lowest to $1.1617
Microchip Technology
3.3V DUAL DIFFERENTIAL LVPECL-to-LVTTL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8MSOP
Lowest to $1.5505
ON Semiconductor
IC XLATOR TTL-DIFF ECL 8-SOIC
Need more? Email Us
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess