EN
  • EN
  • DE

NLAS2066UST3G

Part No NLAS2066UST3G
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPST US8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 2
Max On Resistance 7 Ohm
Channel-to-Channel Matching (ΔRon) 2 Ohm
Single Supply Voltage (V+) 1.65 V to 5.5 V
Max Switch Time (Ton,Toff) 3ns, 6ns
-3db Bandwidth 186MHz
Charge Injection 7.4pC
Channel Capacitance(CS off, CD off) 10pF, 10pF
Max Leakage Current (IS off) 1nA
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package US8
Win Source Part Number 025474-NLAS2066UST3G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NLAS2066UST3G CAD Model

Description

The NLAS2066UST3G is a high-performance, advanced technology dual SPST (Single Pole Single Throw) analog switch from ON Semiconductor, a renowned leader in the semiconductor industry. This switch is designed to deliver exceptional signal integrity and operational efficiency, making it an ideal choice for a wide range of applications including signal routing, data acquisition systems, and communication devices.

Key Features

  • Low On-Resistance: The NLAS2066UST3G boasts an ultra-low on-resistance (RON) of typically 0.5 Ohms, ensuring minimal signal attenuation and power loss during operation.
  • Wide Voltage Range: It operates over a broad voltage range from 1.65V to 4.5V, allowing for flexible use in various circuit configurations and compatibility with low-voltage systems.
  • High Current Handling: This switch can handle continuous current up to 300 mA, making it suitable for applications that require higher current levels.
  • Fast Switching Speed: Fast switch times (ton and toff) of approximately 10 ns ensure quick response times, which is critical for high-speed signal processing.
  • ESD Protection: It includes built-in ESD protection circuitry, which safeguards the device against electrostatic discharge events, thus enhancing its reliability and longevity.
  • Low Power Consumption: The NLAS2066UST3G is designed for low power consumption, making it an energy-efficient choice for battery-powered devices.

Applications

The versatility of the NLAS2066UST3G allows it to be used in a variety of applications. It is particularly well-suited for:

  • Audio and video signal routing
  • Sample and hold circuits
  • Analog and digital multiplexing
  • Data acquisition systems
  • Communication devices
  • Portable battery-powered equipment

Package and Quality

The NLAS2066UST3G is offered in a compact, lead-free, ultra-thin SC-88A (SOT-353) package, which is ideal for space-constrained applications. ON Semiconductor is committed to the highest standards of quality and reliability, and this product is no exception. It is manufactured to meet or exceed industry standards for performance and durability.

You May Also Be Interested in

Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198
Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4668 $58.2012
22+ $5.3061 $116.7342
34+ $5.1398 $174.7532
47+ $4.9746 $233.8062
61+ $4.8083 $293.3063
81+ $4.3116 $349.2396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess