The AM26LS31DE is a quad differential line driver manufactured by Rochester Electronics (originally by AMD). It is designed for balanced or unbalanced digital data transmission, meeting the requirements of various standards such as EIA-422-A and RS-485. This device provides improved noise immunity and higher data transmission rates compared to single-ended drivers.
Applications
- RS-422 and RS-485 Communication Networks
- Data Transmission over Twisted Pair Cables
- Line Drivers for Balanced Digital Data
- Industrial Control Systems
- Computer Networking Equipment
Features
- Quad differential line driver
- Meets EIA-422-A and RS-485 standards
- High output drive capability
- Low power consumption
- Single 5V power supply
Benefits
- Improved noise immunity for reliable data transmission
- Higher data transmission rates compared to single-ended drivers
- Suitable for long-distance data communication
- Simplified system design with single 5V power supply
- Increased system reliability due to robust driver characteristics
Additional Details
The AM26LS31DE consists of four independent differential line drivers, each capable of driving a balanced line. It operates from a single 5V power supply and features high output drive capability, making it suitable for driving long cables. The device meets the requirements of EIA-422-A and RS-485 standards, ensuring compatibility with a wide range of communication protocols. It also offers low power consumption, making it suitable for power-sensitive applications. This line driver is commonly used in industrial automation, computer networking, and other applications where reliable and high-speed data transmission is required.