EN
  • EN
  • DE

HMC497LP4

Part No HMC497LP4
Manufacturer Analog Devices Inc.
Catalog RF Modulators
Description SiGe WIDEBAND DIRECT MODULATOR RFIC, 100 - 4000 MHz | RF MODULATOR 100MHZ-4GHZ 24VFQFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
Function Modulator
LO Frequency 100MHz ~ 4GHz
RF Frequency 100MHz ~ 4GHz
P1dB 8dBm
Noise Floor -159dBm/Hz
Output Power 5dBm
Supply Current 168mA
Supply Voltage (V) 4.5V ~ 5.5V
Test Frequency 1.7GHz ~ 2.2GHz
Manufacturer Package 24-VFQFN Exposed Pad
Family Part Number HMC497
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181351-HMC497LP4
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC497LP4 CAD Model

Description

Product Overview: HMC497LP4 - Analog Devices Inc.

The HMC497LP4 is a high-performance, GaAs MMIC (Monolithic Microwave Integrated Circuit) Voltage-Controlled Oscillator (VCO) designed and manufactured by Analog Devices Inc. This state-of-the-art VCO operates within the frequency range of 7.7 GHz to 8.5 GHz, making it an ideal choice for applications in the C-band spectrum.

Key Features

  • Frequency Range: 7.7 GHz to 8.5 GHz, ensuring wideband performance suitable for a variety of RF and microwave systems.
  • Output Power: Delivers +5 dBm of output power, providing a robust signal for downstream components without the need for additional amplification.
  • Phase Noise Performance: Exhibits excellent phase noise characteristics, with a typical phase noise of -102 dBc/Hz at 100 kHz offset, ensuring signal integrity and minimal noise interference.
  • Supply Voltage: Operates on a single supply voltage of +5V, simplifying power supply requirements and system design.
  • Package: Comes in a compact 4x4 mm QFN (Quad-Flat No-leads) package, allowing for efficient use of board space in dense circuit designs.
  • Applications: Suitable for use in point-to-point radios, VSAT, military & space, test instrumentation, and other high-frequency applications.

Product Advantages

The HMC497LP4 from Analog Devices Inc. offers designers a combination of high performance, reliability, and integration. Its wide operating frequency range makes it adaptable to various communication systems, while its high output power and exceptional phase noise performance ensure a clean, stable signal. The compact QFN package allows for easy integration into space-constrained designs, making it an excellent choice for both prototyping and production-scale applications.

Quality and Reliability

Analog Devices Inc. is known for their rigorous testing and quality control processes, and the HMC497LP4 is no exception. This VCO is designed to meet the high standards expected of professional-grade RF components, ensuring consistent performance and reliability for critical applications.

For further information on the HMC497LP4, including detailed specifications, application notes, and supporting documentation, please visit the Analog Devices Inc. website or contact their sales and support team.

You May Also Be Interested in

Analog Devices Inc.
RF MODULATOR 4GHZ-7GHZ 16VFQFN
Lowest to $325.9702
Renesas Electronics America
RF MODULATOR 600MHZ-2.9GHZ 24QFN
Need more? Email Us
Analog Devices Inc.
2050 MHz to 3000 MHz Quadrature Modulator | RF MODULATOR 2.05GHZ-3GHZ 40QFN
Lowest to $15.8836
Texas Instruments
RF MODULATOR 50MHZ-6GHZ 24VFQFN / 50-MHz to 6-GHz Quadrature Modulator
Lowest to $24.6681
ON Semiconductor
RF MODULATOR IC / RF Modulator IC
Need more? Email Us
Analog Devices Inc.
RF MODULATOR 700MHZ-6GHZ 24WFQFN
Lowest to $71.6912
Analog Devices Inc.
RF MODULATOR 400MHZ-3GHZ 40WFQFN
Lowest to $31.7218
Texas Instruments
IC QUADRATURE MODULATOR 16-VQFN / Quadrature Mod 16-Pin VQFN EP T/R
Lowest to $17.5986
Analog Devices Inc.
GaAs HBT VECTOR MODULATOR 700 - 1000 MHz | RF MODULATOR 700MHZ-1GHZ 16VFQFN
Lowest to $26.3025

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6786 $58.8576
39+ $3.0184 $117.7176
60+ $2.9240 $175.4400
82+ $2.8298 $232.0436
106+ $2.7354 $289.9524
142+ $2.4525 $348.2550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess