EN
  • EN
  • DE

HMC496LP3ETR

Part No HMC496LP3ETR
Manufacturer Analog Devices Inc.
Catalog RF Modulators
Description RF MODULATOR 4GHZ-7GHZ 16VFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Part Status Obsolete (End Of Life)
Function Modulator
LO Frequency 4GHz ~ 7GHz
RF Frequency 4GHz ~ 7GHz
P1dB 3dBm
Noise Floor -157dBM/Hz
Output Power 2dBm
Current - Supply 93mA
Supply Voltage (V) 2.7V ~ 3.3V
Manufacturer Package 16-VFQFN Exposed Pad
Part Number Series HMC496
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810449-HMC496LP3ETR
Ultra Librarian 3D Model Ultra Librarian HMC496LP3ETR CAD Model

Description

Product Overview: HMC496LP3ETR by Analog Devices Inc.

The HMC496LP3ETR is a high-performance RF (Radio Frequency) amplifier designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This product is part of the Hittite Microwave Amplifier series and is tailored for a wide range of applications, including telecom infrastructure, satellite communications, test equipment, and defense systems.

Encased in a compact 3x3 mm QFN package, the HMC496LP3ETR is a versatile component that operates within the frequency range of DC to 10 GHz. This broad frequency range ensures that the amplifier can be used in various high-frequency applications. The device boasts a robust output power capability, delivering +29 dBm of saturated power, which is essential for applications requiring a strong signal transmission or amplification.

The HMC496LP3ETR also exhibits excellent gain performance with a typical gain of 11 dB. This level of gain ensures that weak signals are adequately amplified for further processing or transmission. Additionally, the amplifier has a noise figure of 5 dB, which means it adds minimal noise to the signal, preserving signal integrity and quality.

Another key feature of this product is its wide supply voltage range of 5 to 6 V, providing flexibility in system design and compatibility with various power supply standards. The amplifier's power consumption is also optimized for efficiency, making it suitable for systems where power efficiency is critical.

For thermal management, the HMC496LP3ETR is designed with an exposed paddle, which aids in heat dissipation and ensures stable operation even under high-temperature conditions. This feature is particularly important in maintaining performance and reliability over the product's lifespan.

In summary, the HMC496LP3ETR from Analog Devices Inc. is a high-quality RF amplifier that offers a combination of wide frequency range, high output power, solid gain, low noise figure, and efficient power usage. Its compact footprint and thermal management features make it an excellent choice for designers looking to integrate a reliable amplifier into their RF and microwave systems.

You May Also Be Interested in

Analog Devices Inc.
RF MODULATOR 1.8GHZ-2.2GHZ 16QFN
Lowest to $30.0001
Analog Devices Inc.
IC QUADRATURE MOD 700MHZ 16TSSOP / RF Modulator IC 700MHz ~ 2.7GHz 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Lowest to $6.7233
RF Micro Devices
IC QUADRATURE MOD DIRECT 16TSSOP / Quadrature Mod 16-Pin TSSOP EP T/R
Lowest to $9.7932
Analog Devices Inc.
RF MODULATOR 700MHZ-6GHZ 24WFQFN
Lowest to $71.6912
Analog Devices Inc.
2050 MHz to 3000 MHz Quadrature Modulator | RF MODULATOR 2.05GHZ-3GHZ 40QFN
Lowest to $15.8836
Linear Technology
LTC5598 - 5MHZ TO 1600MHZ HIGH L / RF Modulator IC
Lowest to $58.6467
MACOM Technology Solutions
MODULATOR,BPSK,RF,W/DRIVER
Need more? Email Us
Texas Instruments
0.4-GHz TO 4-GHz QUADRATURE MODULATOR
Lowest to $9.2784
Renesas Electronics America
RF MODULATOR 600MHZ-2.9GHZ 24QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $325.9702 $325.9702
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 230 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess