EN
  • EN
  • DE

ADRF6720-27ACPZ-R7

Part No ADRF6720-27ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Modulators
Description RF MODULATOR 400MHZ-3GHZ 40WFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features RF Modulator IC 400MHz ~ 3GHz 40-WFQFN Exposed Pad, CSP
Manufacturer Analog Devices Inc.
Package Reel - TR
Part Status Obsolete
Package 40-WFQFN Exposed Pad, CSP
Family Name ADRF6720
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADRF6720-27ACPZ-R7CT, ADRF6720-27ACPZ-R7DKR, ADRF6720-27ACPZ-R7TR
Quantity per package 750
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910804-ADRF6720-27ACPZ-R7
Ultra Librarian 3D Model Ultra Librarian ADRF6720-27ACPZ-R7 CAD Model

Description

The ADRF6720-27ACPZ-R7 is a cutting-edge RF Mixer with Integrated Fractional-N PLL and VCO, designed and manufactured by Analog Devices Inc. This high-performance component is engineered to meet the demanding requirements of modern wireless infrastructure, satellite communication, and broadband applications.

Key Features

  • Frequency Range: The device operates over a wide frequency range of 700 MHz to 2800 MHz, making it highly versatile for a range of RF applications.
  • Integrated PLL and VCO: The inclusion of an integrated phase-locked loop (PLL) and voltage-controlled oscillator (VCO) simplifies design complexity and reduces the number of external components required.
  • High Performance: The ADRF6720-27ACPZ-R7 offers excellent linearity and noise performance, which is critical for maintaining signal integrity in communication systems.
  • Programmable: Users can program the device through a serial port interface (SPI), allowing for flexible control over various parameters such as frequency, power levels, and modulation.
  • Compact Package: Housed in a compact 32-lead LFCSP (5x5 mm) package, the product is designed for space-constrained applications without compromising on functionality.

Applications

The ADRF6720-27ACPZ-R7 is ideal for a variety of applications, including:

  • Wireless infrastructure (e.g., base stations, repeaters)
  • Satellite communications systems
  • Broadband wireless access
  • Test equipment and instrumentation

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the ADRF6720-27ACPZ-R7 is no exception. It is designed to meet rigorous industry standards, ensuring long-term performance and stability in a wide range of environmental conditions.

Ordering Information

The product is available in tape and reel packaging, denoted by the "-R7" suffix, facilitating efficient assembly for high-volume production. For detailed specifications, technical documentation, and ordering information, customers are encouraged to visit the Analog Devices Inc. website or contact their sales representative.

You May Also Be Interested in

Analog Devices Inc.
RF MODULATOR 0HZ-20GHZ 32TFQFN
Need more? Email Us
Analog Devices Inc.
IC MODULATOR SIGE DIRECT 24-QFN
Lowest to $1.4714
Analog Devices Inc.
IC MODULATOR QUAD VCO 40LFCSP
Lowest to $13.9326
Texas Instruments
300-MHz to 4-GHz Quadrature Modulator
Lowest to $6.2790
Analog Devices Inc.
RF Modulator IC 3GHz ~ 4GHz 24-VFQFN Exposed Pad, CSP
Lowest to $18.7687
Linear Technology
RF MODULATOR 200MHZ-6GHZ 24UFQFN
Lowest to $25.4636
SANYO Semiconductor (U.S.A) Corporation
VHF BAND RF MODULATOR / RF Modulator IC
Lowest to $0.2889
SANYO Semiconductor (U.S.A) Corporation
VHF BAND RF MODULATOR / RF Modulator IC
Lowest to $0.7320
Analog Devices Inc.
IC MODULATOR WIDE QUAD 48-QFN
Lowest to $17.7142

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.7218 $63.4436
5+ $26.0282 $130.1410
7+ $25.2148 $176.5036
10+ $24.4014 $244.0140
13+ $23.5880 $306.6440
17+ $21.1478 $359.5126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,160 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess