EN
  • EN
  • DE

IDT70V24S25PF

Part No IDT70V24S25PF
Manufacturer IDT, Integrated Device Technology Inc
Description HIGH-SPEED 3.3V 4K x 16 DUAL-PORT STATIC RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184218-IDT70V24S25PF
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT70V24S25PF CAD Model

Description

The IDT70V24S25PF is a high-speed CMOS synchronous FIFO (First-In, First-Out) memory device designed and manufactured by IDT (Integrated Device Technology). This FIFO is intended for applications requiring synchronized buffering and data transfer, especially where data rates are critical. The 'S25' in the part number indicates an access time of 25ns.

Applications

  • High-speed data buffering in communication systems
  • Image and video processing
  • Digital signal processing (DSP)
  • Networking equipment
  • Data acquisition systems

Features

  • Synchronous operation
  • High-speed data transfer
  • Low power consumption
  • Organized as [Depth] x [Width] (Refer to datasheet for actual depth and width)
  • Access time of 25ns
  • 3.3V or 5V operation (check datasheet)
  • Available in PF package
  • Full, Empty, and Half-Full flags

Benefits

  • Enables efficient and synchronized data transfer
  • Reduces latency due to its fast access time
  • Simplifies system design
  • Conserves power

Technical Specifications

The IDT70V24S25PF is a synchronous FIFO, which means read and write operations are synchronized to a common clock signal. The device features an access time of 25ns. The FIFO's organization (depth x width) varies depending on the specific configuration; refer to the IDT datasheet for exact details (e.g., 4K x 9 or 8K x 9). The operating voltage is either 3.3V or 5V, as specified in the datasheet. The device includes flags to indicate FIFO status (full, empty, and half-full). The PF package is a Plastic Flatpack. Consult the datasheet for comprehensive details, including read/write cycle times, power consumption, and the operating temperature range, which is commonly between -40°C and +85°C.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess