EN
  • EN
  • DE

SN74LVC245AN

Part No SN74LVC245AN
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description OCTAL BUS TRANSCEIVER WITH 3-STATE OUTPUTS | IC TXRX NON-INVERT 3.6V 20DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 20-DIP
Supplier Device Package 20-PDIP
Family Part Number 74LVC245
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1255621-SN74LVC245AN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVC245AN CAD Model

Description

Product Overview: SN74LVC245AN

The SN74LVC245AN is a versatile octal bus transceiver from Texas Instruments, designed with the purpose of ensuring bidirectional communication between data buses. This integrated circuit is part of the SN74 series and is crafted to operate with a 3.3V power supply, making it suitable for interfacing with 5V systems due to its 5V-tolerant inputs.

Key Features

  • Logic Family: The device belongs to the LVC family, which signifies Low-Voltage CMOS technology, ensuring low power consumption and high-speed operation.
  • Bus Transceiver Type: It is an 8-bit non-inverting bus transceiver with 3-state outputs, which allows for bidirectional data flow with individual direction control for each byte.
  • Operating Voltage Range: The SN74LVC245AN operates between 2.7V and 3.6V, with 5V tolerant inputs that facilitate interfacing with higher voltage logic levels without the risk of damage.
  • Drive Capability: It can drive up to 24mA, providing sufficient current for most peripheral devices.
  • Data Transfer Rates: It supports data transfer rates up to 380Mbps, enabling high-speed data communication between devices.
  • Package: The device comes in a 20-pin PDIP (Plastic Dual-In-line Package), which is widely used and easy to handle for prototyping and manufacturing.

Applications

The SN74LVC245AN is a highly adaptable component that can be deployed in a variety of digital systems. Its main applications include:

  • Bus interface or buffering in microprocessor/microcontroller-based systems.
  • Level shifting between different logic voltage domains.
  • Data communication lines where bidirectional data flow is required.
  • Memory interfacing and peripheral driving in computing and embedded systems.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74LVC245AN is no exception. It is designed to meet or exceed the stringent industry standards for performance and reliability. This ensures that the device can be used in both commercial and industrial applications where consistent operation is critical.

Overall, the SN74LVC245AN from Texas Instruments is a robust, reliable, and high-performing solution for data bus communication and level shifting requirements in a variety of electronic systems.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7932 $50.2776
44+ $2.2919 $100.8436
68+ $2.2202 $150.9736
94+ $2.1486 $201.9684
121+ $2.0770 $251.3170
162+ $1.8621 $301.6602
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess