EN
  • EN
  • DE

LM3622AM-4.1/NOPB

Part No LM3622AM-4.1/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC CTRLR LI-ION BAT CHRG 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant
Battery Pack Voltage 4.1V
Maximum Supply Voltage 24V
Temperature Range - Operating -20°C to 70°C (TA)
Case / Package 8-SOIC
Win Source Part Number 1053916-LM3622AM-4.1/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3622AM-4.1/NOPB CAD Model

Description

Introducing the LM3622AM-4.1/NOPB from Texas Instruments

The LM3622AM-4.1/NOPB is a precision battery charger controller designed by Texas Instruments to cater to the specific needs of lithium-ion (Li-ion) and lithium-polymer (Li-Po) batteries. This integrated circuit is engineered to provide a reliable and efficient charging solution for single-cell Li-ion batteries, which are commonly used in a wide range of portable electronic devices such as smartphones, tablets, digital cameras, and other personal electronics.

This charger controller is part of Texas Instruments' reputable line of power management solutions and stands out with its precise end-of-charge voltage control, which ensures that the battery is charged to its optimal voltage level of 4.1V. This precision charging not only enhances the lifespan of the battery but also maintains its performance and reliability over time.

Key Features:

  • Precision End-of-Charge Voltage: The LM3622AM-4.1/NOPB ensures that the battery reaches its peak voltage of 4.1V with high accuracy, which is crucial for maximizing battery life and efficiency.
  • Charge Termination: The device includes an automatic charge termination feature, which halts the charging process once the battery is fully charged, thereby preventing overcharging and potential damage to the battery.
  • Charge Current Regulation: It offers the ability to regulate the charge current to a safe level, which is essential for protecting the battery and the device during the charging cycle.
  • Temperature Range: This component operates over an industrial temperature range, making it suitable for a variety of environments and applications.
  • Package: The LM3622AM-4.1/NOPB is available in an 8-pin SOIC package, which is compact and ideal for space-constrained applications.
  • Lead-Free and RoHS Compliant: As indicated by the NOPB (No Lead (Pb)) suffix, this product is manufactured without the use of lead, making it compliant with RoHS regulations and environmentally friendly.

The LM3622AM-4.1/NOPB is not just a battery charger; it is a testament to Texas Instruments' commitment to providing advanced, high-quality power management solutions that meet the evolving needs of modern electronics. Whether you're designing a new portable device or looking to improve the charging efficiency of an existing product, this precision charger controller is an excellent choice for ensuring your device's battery is charged safely, efficiently, and reliably.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.7184
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V Automotive 16-Pin SSOP N Tube
Need more? Email Us
Microchip Technology
Lithium Iron Phosphate (LiFePO4) Battery Charge Management Controller with Input Overvoltage Protection
Lowest to $4.2626
Texas Instruments
IC BATT CHARGER LI-ION 20QFN
Lowest to $8.0304
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $1.5386
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess