EN
  • EN
  • DE

LM10500SQE-0.8/NOPB

Part No LM10500SQE-0.8/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC ENERGY MGMT 5A 0.8V SD 28WQFN / Step-Down Energy Management Unit to 28-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series PowerWise
Packaging Reel package
Applications Energy Management Unit (EMU)
Operating Supply Current 9mA
Operating Supply Voltage 3 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-WQFN (5x5)
Win Source Part Number 778621-LM10500SQE-0.8/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LM10500
Introduction Date September 07, 2011
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM10500SQE-0.8/NOPB CAD Model

Description

The LM10500SQE-0.8/NOPB is a state-of-the-art power management integrated circuit (PMIC) designed and manufactured by Texas Instruments. This advanced semiconductor device is engineered to provide a highly efficient, compact, and reliable power management solution for a wide range of applications.

Key Features

  • Adjustable Output Voltage: The device offers an adjustable output voltage range, making it versatile for different voltage requirements.
  • High Efficiency: With its optimized design, the LM10500SQE-0.8/NOPB ensures high efficiency in power conversion, which is critical for extending battery life in portable devices.
  • Low Quiescent Current: The low quiescent current feature minimizes power consumption when the device is in standby mode, contributing to energy savings and longer operating times.
  • Thermal Shutdown: The built-in thermal shutdown protection safeguards the device and the system from damage due to overheating.
  • Current Limit Protection: It incorporates current limit protection to prevent overcurrent conditions that could potentially harm the electronic components.
  • Stable with Low ESR Capacitors: The PMIC is designed to be stable with low equivalent series resistance (ESR) capacitors, which enhances the overall performance and reliability of the system.

Applications

The versatile nature of the LM10500SQE-0.8/NOPB makes it suitable for a wide array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Power supply modules
  • Consumer electronics
  • Embedded systems

Quality and Reliability

The LM10500SQE-0.8/NOPB is available in a robust, lead-free package and is characterized for operation from -40°C to +125°C. The device is compliant with RoHS standards, ensuring adherence to environmental regulations and commitment to quality. Texas Instruments' dedication to manufacturing excellence means that this PMIC is a reliable choice for your power management needs.

Ordering Information

The device's full part number is LM10500SQE-0.8/NOPB, where "NOPB" indicates that it is a lead-free ("No Lead") product. For ordering or to request samples, visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Broadcom Limited
ADSL PHY
Lowest to $12.6888
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess