EN
  • EN
  • DE

MC10E452FNG

Part No MC10E452FNG
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description Flip Flop D-Type Bus Interface Pos-Edge/Neg-Edge 1-Element 28-Pin PLCC Tube / IC FLIP FLOP 5BIT DIFF 28-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 10E
Packaging Tube
Part Status Obsolete(EOL)
Function Master Reset
Output Type Differential
Number of Elements 1
Number of Bits per Element 5
Clock Frequency 1.1GHz
Operating Supply Voltage -4.2 V ~ -5.7 V
Operating Temperature Range 0°C ~ 85°C (TA)
Mounting SMD
Package 28-LCC (J-Lead)
Win Source Part Number 787657-MC10E452FNG
Popularity Medium
Supply and Demand Status Limited
Family Name MC10E452
Introduction Date June 27, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC10E452FNG CAD Model

Description

ON Semiconductor MC10E452FNG: High-Performance ECL Clock Distribution Chip

The MC10E452FNG is a quint differential line receiver designed to meet the stringent requirements of high-speed data transmission systems. Manufactured by ON Semiconductor, this integrated circuit is part of their high-performance ECL (Emitter-Coupled Logic) product line. The device is specifically engineered for clock distribution and signal restoration applications, making it an ideal choice for telecommunications, data communications, and high-speed computing environments.

This chip features five differential line receivers that translate ECL logic levels to PECL (Positive Emitter-Coupled Logic) levels. Each receiver has two inputs and two outputs, providing design flexibility and the ability to drive multiple lines. The MC10E452FNG operates with a voltage supply range of -4.2V to -5.5V, which is standard for ECL circuits, ensuring compatibility with existing ECL systems.

The MC10E452FNG boasts a maximum clock frequency of 2 GHz, which allows it to handle high-speed signals with ease. Its fast propagation delay and minimal skew ensure signal integrity and precise timing, which are critical in high-speed applications. The device is housed in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, which offers a compact footprint while allowing for efficient heat dissipation.

Key features of the MC10E452FNG include:

  • Five differential PECL outputs
  • Extended temperature range of -40°C to +85°C
  • Compatible with MECL 10KH ECL logic levels
  • Asynchronous Master Reset
  • Pb-Free and RoHS compliant

The MC10E452FNG is a reliable and robust solution for systems requiring precise clock distribution and signal integrity. Its high-speed capabilities and compatibility with existing ECL and PECL systems make it a versatile choice for designers looking to optimize their high-performance applications.

For additional information, datasheets, and support resources, designers and engineers are encouraged to visit the official ON Semiconductor website or contact their local ON Semiconductor sales office.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
Lowest to $0.5797
Texas Instruments
IC FF D-TYPE SNGL 4BIT 16SOIC
Lowest to $0.4398
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14SOIC
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 24QSOP
Lowest to $1.1102
STMicroelectronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.3269
ON Semiconductor
IC FF D-TYPE SNGL 6BIT 16SOIC
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $48.1127
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.1455

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess