EN
  • EN
  • DE

CD74HCT74M

Part No CD74HCT74M
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 1BIT 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Flip Flop Element D-Type Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
Manufacturer Texas Instruments
Series 74HCT
Package Tube
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name 74HCT74
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -CD74HCT74M-NDR, 296-9299-5, -296-9299-5, CD74HCT74MG4, CD74HCT74MG4-ND, -296-9299-5-ND
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915175-CD74HCT74M
Ultra Librarian 3D Model Ultra Librarian CD74HCT74M CAD Model

Description

CD74HCT74M Dual D-Type Positive Edge-Triggered Flip-Flop

The CD74HCT74M is a high-speed CMOS Dual D-Type Positive Edge-Triggered Flip-Flop integrated circuit, manufactured by Texas Instruments. This device is designed to operate at a voltage range of 4.5V to 5.5V, making it suitable for interfacing with 5V logic systems. The CD74HCT74M is part of the 74HCT family, which is known for its high noise immunity and low power consumption.

Each flip-flop has independent data, set, reset, and clock inputs and Q and Q-bar outputs. This allows for flexible configurations in various applications such as data storage, data transfer, frequency division, and shift registers. The set and reset inputs are asynchronous, which means they will override the clock and data inputs, allowing for immediate control of the output state.

The CD74HCT74M features a standard 14-pin SOIC package, which is widely used in the industry and is suitable for surface mount technology (SMT). The device is characterized for operation from -55°C to 125°C, ensuring reliable performance over a wide range of environmental conditions. This makes the CD74HCT74M an excellent choice for use in industrial and automotive applications where temperature extremes are common.

One of the key advantages of the CD74HCT74M is its compatibility with TTL (Transistor-Transistor Logic) levels, allowing it to be used in mixed-technology systems. Additionally, the device's balanced propagation delays and transition times provide consistent high-speed operation.

With its robust design and versatile functionality, the CD74HCT74M is ideal for implementing flip-flop logic in digital circuits. Whether used in data processing systems, instrumentation, consumer electronics, or control systems, this reliable component from Texas Instruments is engineered to meet the demands of a wide array of applications.

For further information, including detailed specifications, application notes, and support resources, engineers and designers are encouraged to consult the official Texas Instruments datasheets and product guides for the CD74HCT74M.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5797 $52.1730
215+ $0.4757 $102.2755
330+ $0.4608 $152.0640
450+ $0.4460 $200.7000
580+ $0.4311 $250.0380
780+ $0.3865 $301.4700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,937 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess