The SN74ALS05A, manufactured by Texas Instruments, is a high-performance, hex inverter chip that features open-collector outputs. This integrated circuit is part of the Advanced Low-Power Schottky (ALS) family, which is known for combining the low power consumption of traditional Schottky circuits with the speed of advanced LS TTL devices.
The device contains six independent inverters and is designed for driving high-capacitive or low-impedance loads. With its open-collector outputs, the SN74ALS05A is particularly adept at interfacing with high-level circuits such as MOS or for driving high-current loads, offering a flexible solution for a variety of digital logic applications.
Key Features:
- Open-collector outputs drive up to 30 V
- Provide high-capacitive load drive capability
- Maximum current rating of 8 mA for each output
- Typical propagation delay time of 9.5 ns
- Low input current of 1 µA max
- Wide operating voltage range of 4.5 V to 5.5 V
- Direct replacement for SN54LS05 and SN74LS05
The SN74ALS05A is commonly used in systems that require logic level translation or signal inversion with a high-voltage or current output capability. Its ability to sink a significant amount of current makes it ideal for driving LEDs, relays, or other high-current devices directly.
This device is available in a variety of packages, including the standard 14-pin DIP (Dual In-Line Package) and SOIC (Small Outline Integrated Circuit) forms, making it suitable for both through-hole and surface-mount technology (SMT) applications. The SN74ALS05A is characterized for operation from 0°C to 70°C, ensuring reliable performance in a wide range of environmental conditions.
Whether you are designing an industrial control system, a motor driver, or a complex digital logic circuit, the SN74ALS05A from Texas Instruments offers a reliable and efficient solution for your inverting needs.