EN
  • EN
  • DE

SN74ALS646NT

Part No SN74ALS646NT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description BUS TRANSCEIVER, ALS SERIES / Element Bit per Element Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 74ALS646
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 934556-SN74ALS646NT
Ultra Librarian 3D Model Ultra Librarian SN74ALS646NT CAD Model

Description

The SN74ALS646NT is a high-performance integrated circuit from Texas Instruments, designed to offer reliable bidirectional communication between data buses. This device is part of the Advanced Low-Power Schottky (ALS) family, which is renowned for its balance of speed and energy efficiency. The SN74ALS646NT is characterized by its octal bus transceivers and registers, which feature tri-state outputs.

Key Features

  • Octal Bus Transceivers: The SN74ALS646NT includes eight bidirectional transceivers, allowing for efficient data transfer in both directions across two separate buses.
  • Tri-State Outputs: Each transceiver has a tri-state output that can be in one of three states: high, low, or high-impedance. This allows for multiple devices to be connected to the same bus without interference.
  • Edge-Triggered D-Type Flip-Flops: The flip-flops in the SN74ALS646NT are edge-triggered, capturing data on the rising edge of the clock signal, which provides synchronous data transfer capabilities.
  • Low Power Consumption: As part of the ALS series, this device is optimized for low power consumption without sacrificing speed, making it ideal for power-sensitive applications.
  • Wide Operating Temperature Range: The SN74ALS646NT is designed to operate over a broad temperature range, making it suitable for various industrial and commercial environments.

Applications

The versatility of the SN74ALS646NT makes it well-suited for a wide range of applications, including:

  • Data communication systems
  • Microprocessor or microcontroller bus interfacing
  • Memory switching and buffering
  • Peripheral device interfacing

Product Specifications

Parameter Value
Logic Type Bus Transceiver
Number of Channels 8
Output Type 3-State
Supply Voltage 4.5V to 5.5V
Operating Temperature -40°C to +85°C
Package / Case DIP-24

The SN74ALS646NT is a testament to Texas Instruments' commitment to providing high-quality, reliable components for the electronics industry. Its combination of speed, power efficiency, and versatility makes it an excellent choice for designers and engineers looking to optimize their data bus systems.

You May Also Be Interested in

Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2532 $51.8236
55+ $1.8488 $101.6840
84+ $1.7911 $150.4524
116+ $1.7333 $201.0628
150+ $1.6755 $251.3250
200+ $1.5022 $300.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess