EN
  • EN
  • DE

74ALVC74D,112

Part No 74ALVC74D,112
Manufacturer Nexperia USA Inc.
Catalog Logic - Flip Flops
Description IC FF D-TYPE DOUBLE 1-BIT 14-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Function Set(Preset) and Reset
Type D-Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 425 MHz
Max Propagation Delay @ V, Max CL 3.8ns @ 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Current - Quiescent (Iq) 10 µA
Input Capacitance 3.5 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Supplier Device Package 14-SO
Case / Package 14-SOIC (0.154\
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1499998-74ALVC74D,112
Ultra Librarian 3D Model Ultra Librarian 74ALVC74D,112 CAD Model

Description

N

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2393
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €5.7082
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.1036
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.0794
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.3851
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3636
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €2.9931
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.5313
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.7950
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4465
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess