EN
  • EN
  • DE

LTC4057ES5-4.2

Part No LTC4057ES5-4.2
Manufacturer Linear Technology
Description Linear Li-Ion Battery Charger with Thermal Regulation in ThinSOT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208992-LTC4057ES5-4.2
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4057ES5-4.2 CAD Model

Description

Linear Technology LTC4057ES5-4.2 Battery Charger

The LTC4057ES5-4.2 is a highly integrated battery charger from Linear Technology, designed for single-cell lithium-ion batteries. This compact and efficient charging solution is housed in a small TSOT-23 package, making it an ideal choice for portable applications where space is at a premium. With its advanced features and straightforward implementation, the LTC4057ES5-4.2 stands out as a reliable component for powering modern electronic devices.

Key Features

  • Precision Charging: The LTC4057ES5-4.2 offers a precise end-of-charge voltage of 4.2V, which is critical for the longevity and performance of lithium-ion batteries.
  • Programmable Charge Current: Users can set the charge current up to 500mA with a single external resistor, allowing for flexibility in the design and optimization of charging speed for specific applications.
  • Automatic Recharge: The device includes an automatic recharge feature, initiating a new charge cycle when the battery voltage falls below 4.05V, ensuring the battery remains fully charged.
  • Thermal Regulation: To protect the battery and circuitry, the LTC4057ES5-4.2 incorporates thermal regulation, which reduces the charge current if the die temperature rises to a preset threshold.
  • Charge Status Output: An onboard charge status output pin provides a simple interface to indicate the charging progress, which can be used to drive an LED or interface with a microcontroller.
  • No Blocking Diode Required: Designed with an internal MOSFET, the LTC4057ES5-4.2 eliminates the need for an external blocking diode, reducing component count and simplifying the design.
  • Undervoltage Lockout: The device ensures safe operation by not initiating a charge cycle if the input voltage is too low, preventing damage to the charging circuit.

Applications

The LTC4057ES5-4.2 is suitable for a wide range of applications, including but not limited to:

  • Portable electronic devices
  • Handheld instruments
  • Bluetooth headsets
  • Stand-alone chargers
  • USB-powered gadgets

Overall, the LTC4057ES5-4.2 is a versatile and robust charging solution for lithium-ion batteries, offering designers a high level of performance in a compact package. Its ease of use and comprehensive feature set make it an excellent choice for powering the next generation of portable devices.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1852 $50.2964
17+ $5.8955 $100.2235
27+ $5.7113 $154.2051
37+ $5.5270 $204.4990
47+ $5.3428 $251.1116
63+ $4.7901 $301.7763
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,407 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess