EN
  • EN
  • DE

JM38510/00801BCA

Part No JM38510/00801BCA
Manufacturer Texas Instruments
Description HEX INVERTER BUFFERS/DRIVERS WITH OPEN-COLLECTOR HIGH-VOLTAGE OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1191617-JM38510/00801BCA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian JM38510/00801BCA CAD Model

Description

The JM38510/00801BCA is a high-reliability, precision integrated circuit from Texas Instruments. Designed to meet rigorous military standards, this component is part of the JM38510 series, which consists of semiconductor devices that offer consistent performance in demanding environments. The JM38510/00801BCA is specifically crafted to provide robust functionality in aerospace, defense, and other mission-critical applications where failure is not an option.

Key Features

  • High Reliability: Manufactured to meet or exceed military specifications, ensuring optimal performance in extreme conditions.
  • Temperature Range: Operates effectively across a wide temperature range, suitable for various harsh environments.
  • Quality Assurance: Subjected to rigorous testing protocols to guarantee reliability and durability.
  • Precision Engineering: Crafted with precision to deliver consistent and accurate results in critical applications.

Applications

The JM38510/00801BCA is ideal for use in systems where reliability is paramount. It is commonly found in:

  • Avionics and aerospace systems
  • Military communications equipment
  • Navigation and guidance systems
  • Spacecraft and satellite components

Technical Specifications

The JM38510/00801BCA boasts technical specifications that ensure its efficacy in specialized applications:

Parameter Value
Package Type BCA (Ceramic)
Operating Temperature Specified by Military Standards
Quality Level MIL-STD-883, Class B or S

For detailed specifications and application support, customers are encouraged to contact Texas Instruments directly or visit their official website.

Note: The above information is provided for general reference purposes only and may not reflect the most current technology or standards. Always refer to the manufacturer's datasheet for the most accurate and detailed information.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess