EN
  • EN
  • DE

TPS53126RGET

Part No TPS53126RGET
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 24VQFN / DC/DC Cntrlr Dual-OUT Step Down 350kHz/700kHz 24-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series D-CAP2
Packaging Reel package
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 1
Supply Voltage 4.5 V ~ 24 V
Frequency - Switching 350kHz, 700kHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Frequency Control
Operating Temperature Range -40°C ~ 85°C (TA)
Package 24-VFQFN Exposed Pad
Manufacturer Package 24-VQFN (4x4)
Win Source Part Number 797957-TPS53126RGET
Popularity Medium
Supply and Demand Status Limited
Family Name TPS53126
Introduction Date March 01, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS53126RGET CAD Model

Description

Product Overview: TPS53126RGET by Texas Instruments

The TPS53126RGET is a highly sophisticated, state-of-the-art integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a global leader in semiconductor solutions. This IC is specifically engineered to meet the demanding power management requirements of modern electronic devices. With its compact QFN-24 package, the TPS53126RGET offers a space-efficient solution for a variety of applications, including notebooks, ultrabooks, and other portable computing devices.

Key Features

  • High Efficiency: The TPS53126RGET is designed for optimal power conversion efficiency, which is crucial for extending battery life in portable devices.
  • Synchronous Step-Down Controller: It features a synchronous buck controller that enables voltage step-down conversion with synchronous rectification, ensuring reduced heat dissipation and improved system efficiency.
  • Adaptive On-Time Control: The IC incorporates adaptive on-time D-CAP2™ control mode, which provides a fast transient response, simplifying circuit design and enabling the use of ceramic output capacitors.
  • Programmable Frequency: The switching frequency is programmable from 200 kHz to 2.2 MHz, allowing designers to optimize the performance based on the specific needs of their application.
  • Voltage Tracking: Voltage tracking capabilities facilitate sequencing in multi-rail power systems, ensuring safe and predictable power-up and power-down sequences.
  • Protection Features: The device includes a suite of protection features such as over-voltage, under-voltage, over-current, and thermal shutdown to ensure reliable operation under a variety of conditions.

Applications

The versatility of the TPS53126RGET makes it suitable for a broad range of applications. It is particularly well-suited for powering the CPU core in notebooks, as well as other point-of-load conversions in computing and consumer electronics where efficiency and compact size are critical.

Quality and Reliability

As with all Texas Instruments products, the TPS53126RGET is designed to meet the highest standards of quality and reliability. TI's commitment to excellence ensures that this IC delivers consistent performance and longevity, making it a trusted choice for manufacturers and designers alike.

Whether you're developing a new laptop, upgrading a portable device, or designing a sophisticated power management system, the TPS53126RGET provides a powerful, efficient, and reliable solution that you can count on.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8122 $54.0610
12+ $8.8715 $106.4580
18+ $8.5943 $154.6974
25+ $8.3171 $207.9275
32+ $8.0398 $257.2736
42+ $7.2081 $302.7402
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,380 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess