EN
  • EN
  • DE

SN74ALS10N

Part No SN74ALS10N
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description Integrated Circuit TTL 74ALS10/SN74ALS10N TEXAS INSTRUMENT ALS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Logic Function NAND
RoHS Non-Compliant
Win Source Part Number 1094856-SN74ALS10N
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74ALS10N CAD Model

Description

SN74ALS10N Triple 3-Input Positive-NAND Gates

The SN74ALS10N from Texas Instruments is a high-performance, triple 3-input NAND gate integrated circuit designed for use in a wide range of digital applications. This IC is part of the Advanced Low-Power Schottky (ALS) family, which is well-known for its balance between speed and power consumption, making it ideal for battery-operated and power-sensitive designs.

Key Features:

  • Logic Type: Triple 3-Input Positive-NAND Gates
  • Package: 14-pin PDIP (Plastic Dual-In-Line Package)
  • Operating Voltage: 4.5V to 5.5V, typically 5V
  • Switching Characteristics: Fast propagation delay and output transition times
  • Power Consumption: Low power dissipation with ALS technology
  • Temperature Range: 0°C to 70°C operational range, making it suitable for commercial applications
  • Compatibility: TTL-compatible inputs for easy integration with other TTL logic

Applications:

The SN74ALS10N is versatile and can be used in various digital circuits and systems, including:

  • Digital signal processing
  • Control systems
  • Data processing
  • Computers and peripherals
  • Logic function implementation

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability, and the SN74ALS10N is no exception. With its robust design and thorough testing, this IC meets the stringent requirements set by the industry, ensuring a reliable performance in your electronic projects.

Ordering Information:

For detailed information on pricing and availability, or to place an order, please visit the Texas Instruments website or contact an authorized distributor. Ensure you refer to the exact part number SN74ALS10N to avoid any confusion with similar part numbers.

You May Also Be Interested in

3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9037 $57.1110
65+ $1.5621 $101.5365
100+ $1.5132 $151.3200
140+ $1.4644 $205.0160
180+ $1.4156 $254.8080
240+ $1.2692 $304.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess