The SSI1N60ATU is a high-voltage N-channel MOSFET manufactured by Fairchild Semiconductor (now ON Semiconductor). This MOSFET is optimized for high-efficiency switching applications.
Applications:
- Switch Mode Power Supplies (SMPS)
- Power Factor Correction (PFC) circuits
- Electronic ballasts
- DC-DC converters
- Adapters and chargers
Features:
- High voltage capability: 600V Drain-Source Voltage (Vds)
- Low on-resistance: RDS(on) = 7 Ohms (typical) at Vgs = 10V
- High switching speed
- Low gate charge
- Avalanche ruggedness
Benefits:
- Enables efficient power conversion due to low on-resistance, minimizing conduction losses.
- Suitable for high-voltage applications.
- Reduces switching losses.
- Enhances system reliability through avalanche ruggedness.
Additional Details:
The SSI1N60ATU is typically available in a TO-251 (IPAK) package, which makes it suitable for surface mounting. It is designed to withstand high voltage stress and offers robust performance in power switching applications. It's crucial to refer to the manufacturer's datasheet for detailed specifications, including maximum ratings, thermal characteristics, and electrical parameters to ensure proper application and operation. The gate threshold voltage (Vgs(th)) is typically around 3-5V. The continuous drain current (Id) is rated at 1A. The total gate charge (Qg) is typically around 5nC. It is RoHS compliant.
Proper thermal management is essential when using this MOSFET in high-power applications. A suitable heat sink may be required to maintain the device's junction temperature within the specified limits. Consider the device's safe operating area (SOA) to prevent damage due to excessive power dissipation.