EN
  • EN
  • DE

FAN3241TMX

Part No FAN3241TMX
Manufacturer Fairchild/ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC RELAY DRIVER 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Switch Type Latched Driver
Number of Outputs 2
Output Type N-Channel
Voltage - Load 8 V to 60 V
Supply Voltage - Operating Not Required
Rds On (Typ) 1 Ohm
Input Type Non-Inverting
Fault Protection Over Temperature, UVLO
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 8-SOIC
Win Source Part Number 1037641-FAN3241TMX
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian FAN3241TMX CAD Model

Description

The FAN3241TMX is a high-speed, dual-channel gate driver manufactured by Fairchild/ON Semiconductor. It is designed to drive N-channel MOSFETs and IGBTs in various power electronic applications, offering high efficiency and robust performance.

Applications

  • Synchronous Rectification
  • Motor Drives
  • Power Supplies
  • DC-DC Converters
  • Class-D Audio Amplifiers

Features

  • Dual-Channel Gate Driver
  • High Peak Output Current: 4A
  • Wide Operating Voltage Range: 4.5V to 18V
  • Fast Propagation Delay: 13 ns
  • Low Propagation Delay Skew
  • Under-Voltage Lockout (UVLO)
  • Enable/Disable Function
  • Thermal Shutdown Protection
  • Small footprint, thermally enhanced exposed pad package

Benefits

  • Increased Efficiency in Power Conversion
  • Improved System Reliability
  • Reduced Switching Losses
  • Protection Against Under-Voltage and Over-Temperature Conditions
  • Simplified Design and Layout

Additional Details

The FAN3241TMX features high peak output current, enabling it to drive large MOSFETs and IGBTs with ease. Its wide operating voltage range makes it compatible with various power supply configurations. The fast propagation delay minimizes switching losses and improves efficiency. The low propagation delay skew ensures that both channels switch simultaneously, preventing shoot-through and other issues. The under-voltage lockout (UVLO) feature protects the power switches from operating in a partially-on state, which can lead to excessive heat generation. The enable/disable function provides a means to control the operation of the driver. Thermal shutdown protection prevents the device from overheating in the event of excessive power dissipation. Its small footprint and thermally enhanced package allow for efficient heat dissipation. The FAN3241TMX is a robust and reliable solution for driving power switches in a wide range of power electronic applications.

You May Also Be Interested in

Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.1149
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 21.5A PG-TO252-5-11
Lowest to $2.8464
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7766
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Alpha & Omega Semiconductor Inc.
IC USB TYPE-C PROT SWITCH 20DFN
Lowest to $2.3909
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess