The UA139DMQB is a quad differential comparator from Fairchild/ON Semiconductor. This integrated circuit is designed for applications requiring precise voltage comparison and can be used in a variety of electronic systems. The device consists of four independent voltage comparators in a single package, offering efficient use of board space and simplifying circuit design.
Applications:
- Voltage level detection
- Threshold detection
- Zero-crossing detection
- Relay driving
- Oscillator circuits
- Analog-to-digital conversion
- Window comparators
Features:
- Quad comparator in a single package
- Wide supply voltage range
- Low input bias current
- Low input offset voltage
- High gain
- Fast response time
- Single or dual supply operation
Benefits:
- Reduces component count and board space
- Versatile for various voltage levels
- Ensures accurate comparison
- Provides precise switching
- Suitable for a wide range of applications
- Simplifies power supply requirements
- Enhanced system performance
Technical Specifications:
The UA139DMQB typically operates with a supply voltage range of ±1.5V to ±15V or a single supply from 3V to 30V. It features low input bias current, typically in the nanoampere range, and a low input offset voltage, ensuring accurate comparison. The device has a high open-loop voltage gain, contributing to its sensitivity and accuracy. Its fast response time allows for quick switching between states, making it suitable for time-critical applications. The output is typically an open-collector configuration, allowing for flexible interfacing with various logic levels.
The comparator's ability to operate from a single or dual supply provides flexibility in system design. The open-collector output enables wired-OR connections, allowing multiple comparators to be combined for complex logic functions. The device is typically available in a surface-mount package, making it suitable for modern, high-density circuit board designs.