EN
  • EN
  • DE

MJE13003T1

Part No MJE13003T1
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1078902-MJE13003T1
Categories OEM Parts(M-N)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MJE13003T1 CAD Model

Description

The MJE13003T1 is a high-voltage, high-speed switching transistor from ON Semiconductor (formerly Fairchild). It is designed for use in off-line converters, power supplies, and high-voltage inverters. This NPN Bipolar Junction Transistor (BJT) features a high breakdown voltage and fast switching speed, making it suitable for efficient power conversion applications. It is available in a TO-220 package, providing good thermal performance.

Applications:

  • Off-line converters
  • Power supplies
  • High-voltage inverters
  • Electronic ballasts
  • Switching regulators

Features:

  • High Collector-Emitter Breakdown Voltage (VCEO): Allows for use in high-voltage applications.
  • Fast Switching Speed: Enables efficient high-frequency operation.
  • Low Saturation Voltage (VCE(sat)): Reduces power dissipation and improves efficiency.
  • TO-220 Package: Provides good thermal conductivity for effective heat dissipation.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Benefits:

  • Improved Power Efficiency: High switching speed and low saturation voltage minimize power losses.
  • High Reliability: High breakdown voltage ensures stable operation in high-voltage circuits.
  • Simplified Design: Enables the design of efficient and compact power conversion circuits.
  • Extended Operating Life: Robust design and high-quality manufacturing ensure long-term reliability.
  • Environmentally Friendly: Complies with RoHS standards.

Technical Specifications:

The MJE13003T1 typically features a VCEO of 400V, an IC of 1.5A, and a power dissipation of 75W. The fast switching speed allows for high-frequency operation, reducing the size and cost of passive components. The TO-220 package ensures efficient heat removal, enabling the transistor to operate at its rated power. These specifications make it well-suited for use in efficient and reliable power conversion systems.

You May Also Be Interested in

Omron
Need more? Email Us
Multicomp
Res, 82K, 0.1%, 0.1W, 0603, Thin Film
Need more? Email Us
Sunlord
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Samtec Inc.
CONN HDR .050" 5POS / Connector Header Through Hole 5 position 0.050" (1.27mm)
Need more? Email Us
Taiwan Semiconductor
Diode Schottky 150V 5A 2-Pin ITO-220AC Tube
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Multicomp
Switch, Rotary, Kink, 10X10, 16 Pos, 3X3
Need more? Email Us
Meled
Lowest to $0.1113

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess