EN
  • EN
  • DE

TLV5618ACD

Part No TLV5618ACD
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DUAL 12-BIT SERIAL D/A 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Bits 12
Number of D/A Converters 2
Settling Time 10μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 2.7 V to 3.3 V, 5V
Digital Supply Voltage 2.7 V to 3.3 V, 5V
INL/DNL (LSB) ±2, ±0.5
Temperature Range - Operating 0°C to 70°C
Case / Package 8-SOIC
Win Source Part Number 033113-TLV5618ACD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV5618ACD CAD Model

Description

Overview of Texas Instruments TLV5618ACD

The TLV5618ACD from Texas Instruments is a precision digital-to-analog converter (DAC) designed to meet the demanding performance requirements of industrial applications. This 12-bit DAC features a dual output, allowing for simultaneous conversion of two analog signals from digital inputs. It is housed in a compact SOIC-8 package, making it suitable for space-constrained applications.

Key Features

  • Resolution: The TLV5618ACD offers a 12-bit resolution, providing fine granularity for analog signal conversion.
  • Dual Voltage Output: With its dual-channel output, this DAC can output two independent analog voltages, making it versatile for various applications.
  • Interface: It includes a simple, easy-to-use 3-wire serial interface that supports high-speed data transfer, compatible with SPI, QSPI™, and MICROWIRE™ protocols.
  • Low Power Consumption: Designed for power-sensitive applications, the TLV5618ACD operates with low power consumption.
  • Settling Time: The device offers a fast settling time, ensuring quick response to changes in input data.
  • Voltage Range: It operates on a 2.7V to 5.5V supply, providing flexibility in various power environments.

Applications

The TLV5618ACD is suitable for a wide range of applications, including:

  • Process control systems
  • Data acquisition systems
  • Digital gain and offset adjustment
  • Portable instruments
  • Motor control systems

Performance and Quality

With its high level of integration and performance, the TLV5618ACD is designed to deliver accurate and stable analog output. Texas Instruments ensures reliability and quality, making this DAC a trusted choice for engineers and designers looking to implement precise analog control in their digital systems.

Whether it's for industrial control, instrumentation, or any other precision analog application, the TLV5618ACD from Texas Instruments stands out as a high-performance, reliable solution for digital-to-analog conversion needs.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Intersil
Lowest to $7.1344
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.2579
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess