EN
  • EN
  • DE

MC33261P

Part No MC33261P
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description POWER FACTOR CORRECTION / PFC IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number MC33261
Standard Package 2,664 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 222641-MC33261P
Ultra Librarian 3D Model Ultra Librarian MC33261P CAD Model

Description

ON Semiconductor MC33261P Power Management IC

The MC33261P is a versatile power management integrated circuit (IC) developed by ON Semiconductor, a leading provider of semiconductor-based solutions. This IC is designed to offer efficient power management for a variety of electronic applications, particularly excelling in situations that require low power consumption and high efficiency.

The MC33261P is a member of ON Semiconductor's energy-efficient power management ICs and is particularly well-suited for applications such as switch-mode power supplies, DC-DC converters, and battery chargers. Its primary function is to provide precise voltage regulation, ensuring that connected devices receive a stable power supply, which is crucial for maintaining the performance and longevity of electronic components.

Key Features of the MC33261P:

  • Low Standby Current: The IC is designed to consume minimal power when in standby mode, making it an ideal choice for battery-operated devices where power conservation is critical.
  • High Precision Output: It delivers a highly accurate output voltage, ensuring reliable operation of sensitive electronic equipment.
  • Thermal Shutdown: The built-in thermal shutdown feature provides additional protection for the IC and the system it powers by preventing overheating.
  • Short Circuit Protection: The MC33261P includes short circuit protection to safeguard against potential damage caused by circuit malfunctions.
  • Versatile Operating Range: This IC operates over a wide range of input voltages, accommodating various power sources and conditions.

Designed with a focus on reliability and efficiency, the MC33261P is housed in a plastic DIP-8 package, which allows for easy integration into a wide array of circuit designs. Its compact form factor and robust feature set make the MC33261P a popular choice among engineers and designers seeking a dependable power management solution.

Whether you're developing power supplies for consumer electronics, industrial equipment, or portable devices, the ON Semiconductor MC33261P provides the performance and features necessary to meet stringent power requirements while maintaining energy efficiency. Its combination of low power operation, protective features, and precision regulation makes it a go-to component for any power-sensitive design.

You May Also Be Interested in

Micrel
VARIABLE FEEDFORWARD PFC/PWM CON
Lowest to $16.9924
Infineon Technologies
IC PFC CTR AV CURR 200KHZ 20DIP
Lowest to $5.8209
Texas Instruments
IC PFC CTL CCM ADJUSTABL 20TSSOP
Lowest to $1.6778
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.9270
Micrel
VARIABLE FEEDFORWARD PFC/PWM CON
Lowest to $10.4106
Texas Instruments
IC PFC CTR AVERAGE 120KHZ 16SOIC
Lowest to $3.9572
ON Semiconductor
IC PFC CTRLR CCFF/CRM 10SOIC
Lowest to $6.1943
Texas Instruments
IC PFC CTR AV CURR 200KHZ 16DIP
Lowest to $4.6325
Renesas Electronics America
IC PFC CTRLR CRM 8SOP
Lowest to $0.9425

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess