EN
  • EN
  • DE

MMBT3904W

Part No MMBT3904W
Manufacturer Weitron Technology
Description General Purpose Transistor NPN Silicon
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Weitron Technology
Win Source Part Number 1224961-MMBT3904W
Manufacturer Homepage www.weitron.com.tw
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management, Automotive
Ultra Librarian 3D Model Ultra Librarian MMBT3904W CAD Model

Description

The MMBT3904W is a general-purpose NPN bipolar junction transistor (BJT) manufactured by Weitron Technology. It is designed for use in a wide range of switching and amplification applications. This transistor is commonly used in various electronic circuits due to its versatile characteristics and reliable performance.

Applications

  • Switching circuits
  • Amplifier circuits
  • Driver stages
  • Oscillator circuits
  • General-purpose switching and amplification

Features

  • NPN Bipolar Junction Transistor
  • Low saturation voltage
  • High current capability
  • Fast switching speed
  • Small SOT-323 package

Benefits

  • Efficient switching due to low saturation voltage
  • Suitable for high-current applications
  • High-speed operation in switching circuits
  • Compact size for space-constrained designs
  • Versatile use in a broad range of electronic applications

Technical Specifications

The MMBT3904W has a collector-emitter voltage (VCEO) of 40V, a collector current (IC) of 200mA, and a power dissipation of 200mW. The DC current gain (hFE) typically ranges from 100 to 300. It is housed in a small SOT-323 package, making it suitable for high-density circuit designs. The transistor's fast switching speed and low saturation voltage contribute to its efficiency in various switching applications.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
6,945+ $0.0072 $50.0040
14,710+ $0.0068 $100.0280
22,730+ $0.0066 $150.0180
32,790+ $0.0061 $200.0190
42,375+ $0.0059 $250.0125
53,575+ $0.0056 $300.0200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,890 pieces
MOQ: 6945 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess