EN
  • EN
  • DE

MAX706PCUA

Part No MAX706PCUA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description +3V Voltage Monitoring, Low-Cost, μP Supervisory Circuits
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1214792-MAX706PCUA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX706PCUA CAD Model

Description

The MAX706PCUA is a sophisticated supervisory circuit designed by Maxim Integrated to monitor power supplies in microprocessor and digital systems. It provides a significant level of protection by offering features such as reset output during power-up, power-down, and brown-out conditions. The compact design and versatile functionalities make it an essential component for ensuring system reliability and stability.

Key Features

  • Power Supply Monitoring: The MAX706PCUA keeps a vigilant eye on the system voltage levels, triggering a reset to the microprocessor whenever it detects an out-of-tolerance condition, ensuring the system operates within safe parameters.
  • Manual Reset: An external input is available for initiating a manual reset, giving the user or an external circuit the ability to reset the system as needed.
  • Watchdog Timer: A built-in watchdog timer monitors the microprocessor, providing an automatic reset if the microprocessor fails to strobe within a preset time frame, enhancing system security and performance.
  • Voltage Monitoring Options: This device can monitor +5V, +3.3V, and other voltage options, making it highly adaptable for various system requirements.
  • Low Power Consumption: Designed for energy efficiency, the MAX706PCUA consumes minimal power, which is crucial for battery-powered and energy-sensitive applications.
  • Compact Package: Available in an 8-pin µMAX package, it occupies minimal board space, providing more room for other critical components.

Applications

The MAX706PCUA is ideal for use in a wide range of applications that require reliable voltage monitoring and system reset functions. These include:

  • Computers and Servers
  • Embedded Systems
  • Portable/Battery-Powered Equipment
  • Industrial Controllers
  • Intelligent Instruments

Conclusion

Maxim Integrated's MAX706PCUA is a versatile, low-power supervisory circuit that offers robust monitoring and protection features for digital systems and microprocessors. Its integration into a system helps to ensure that all operations run smoothly and reliably, thereby preventing data loss and hardware damage due to power supply anomalies.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $232.6043
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Lowest to $4.9942
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Lowest to $4.5657
Intersil
SWITCHING CONTROLLER
Need more? Email Us
STMicroelectronics
IC REG CTRLR VR10 4OUT 64TQFP
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess