EN
  • EN
  • DE

PCA9538ABSHP

Part No PCA9538ABSHP
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description IC GPIO EXPANDER 8BIT 16HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features I/O Expander 8 I²C, SMBus 16-HVQFN (3x3)
Manufacturer NXP
Package Reel - TR
Number of I/O 8
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-VFQFN Exposed Pad
Case / Package 16-HVQFN (3x3)
Family Name PCA9538
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-9914-1, 568-9914-2, 935299388128, 568-9914-6
Quantity per package 6000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888705-PCA9538ABSHP
Ultra Librarian 3D Model Ultra Librarian PCA9538ABSHP CAD Model

Description

The NXP PCA9538ABSHP is a highly versatile, remote 8-bit I/O expander designed to enhance the input/output capabilities of an I2C-bus or SMBus. This compact component is ideal for applications where additional I/Os are necessary, and it is particularly well-suited for space-constrained environments due to its small footprint.

Key Features

  • I2C-bus Interface: The device supports a fast I2C-bus interface with speeds up to 400 kHz, allowing for quick communication with microcontrollers or other I2C compatible devices.
  • 8-bit I/O Ports: It provides eight programmable I/O ports that can be configured as inputs or outputs, giving the user flexibility in expanding the I/O capabilities of their system.
  • Built-in Level Shifting: The PCA9538ABSHP includes level shifting functionality that enables I/O port operation at a different voltage level than the main logic, which is particularly useful for interfacing with other devices operating at various voltage levels.
  • Low Standby Current: The device is optimized for low power consumption, with a very low standby current, making it an excellent choice for battery-operated and power-sensitive applications.
  • Interrupt Output: An interrupt output is provided, which can be configured to reflect the status of the input ports, allowing for immediate notification of input changes without the need for constant polling by the host controller.
  • High Drive Capability: The outputs can sink or source higher currents, which is beneficial for directly driving LEDs or other output devices.

Applications

The PCA9538ABSHP is suitable for a wide range of applications, including:

  • Server and telecom infrastructure
  • Industrial control systems
  • Home automation
  • Consumer electronics
  • Portable devices

Package and Quality

This I/O expander is available in a lead-free, space-saving 16-pin TSSOP package, ensuring compatibility with modern surface-mount technology (SMT) manufacturing processes. NXP's commitment to quality ensures that the PCA9538ABSHP meets stringent industry standards for reliability and performance.

You May Also Be Interested in

Microchip Technology
Lowest to $1.0848
Microchip Technology
Lowest to $1.6007
Microchip Technology
Need more? Email Us
NXP / Nexperia
IC XPNDR 400KHZ I2C SMBUS 24SO
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
IC XPNDR 400KHZ I2C 16TQFN
Need more? Email Us
NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
NXP / Nexperia
IC XPNDR 1MHZ I2C 56TSSOP
Lowest to $8.1835

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9500 $58.5000
65+ $1.6000 $104.0000
100+ $1.5500 $155.0000
135+ $1.5000 $202.5000
175+ $1.4500 $253.7500
235+ $1.3000 $305.5000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess