EN
  • EN
  • DE

R2A20113ASP#W5

Part No R2A20113ASP#W5
Manufacturer Renesas Electronics America
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR CRM 8SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Mfr Renesas Electronics America
Package Tape & Reel
Product Status Active
Mode Critical Conduction (CRM)
Voltage - Supply 24V
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOP
Base Product Number R2A20113
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.39.0001
Win Source Part Number 849165-R2A20113ASP#W5
Ultra Librarian 3D Model Ultra Librarian R2A20113ASP#W5 CAD Model

Description

The 849165-R2A20113ASP#W5 is a power management IC specifically designed for power factor correction (PFC) applications, manufactured by Renesas Electronics America.

  • Series: None specified
  • Product Status: active
  • Packaging: tape and reel
  • Standard Package: 2,500 pieces
  • Frequency Switching: Not specified
  • Mode of Operation: Not specified
  • Voltage Supply: 24V
  • Mounting Type: surface mount
  • Package/Case: 8-SOIC
  • Width: 0.154 inches (3.90mm)
  • Supplier Device Package: 8-SOP
  • Operating Temperature: -40°C to 150°C
  • ECCN Code: 3A991A2
  • MSL Level: 1
  • Floor Life: unlimited
  • REACH Status: unaffected
  • HTSUS Code: 8542.39.0001

You May Also Be Interested in

Microsemi Corporation
IC PFC CTRLR CCM 300KHZ 8SOIC / PFC IC Continuous Conduction (CCM) 300kHz 8-SOIC
Need more? Email Us
Infineon Technologies
IC PFC CTRLR CCM 133KHZ 8DSO
Lowest to $1.6320
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.9270
NXP / Nexperia
PFC CONTROLLER / PFC IC
Lowest to $0.4717
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.6253
ON Semiconductor
IC PFC CTR CRM/TRANS 58KHZ 8DIP
Lowest to $1.6737

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9425 $51.8375
130+ $0.7734 $100.5420
205+ $0.7492 $153.5860
280+ $0.7250 $203.0000
360+ $0.7009 $252.3240
480+ $0.6284 $301.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,989 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess