EN
  • EN
  • DE

ADM1051AJRZ

Part No ADM1051AJRZ
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Description DC DC Cntrlr Dual-OUT Step Down 12V Input 8-Pin SOIC N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Maximum Operating Temperature 70 °C
Min Operating Temperature 0 °C
Mount Surface Mount
Number of Outputs 2
Number of Pins 8
Operating Supply Voltage 12 V
Packaging Bulk
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1043506-ADM1051AJRZ
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADM1051AJRZ CAD Model

Description

Analog Devices Inc. ADM1051AJRZ Overview

The ADM1051AJRZ is a high-performance, precision integrated circuit from Analog Devices Inc., designed to provide comprehensive monitoring and control functionality for power supplies and other system voltages. This device is a key component for ensuring the reliability and stability of electronic systems, particularly in demanding applications where precise voltage regulation is critical.

Key Features

  • Accurate Monitoring: The ADM1051AJRZ is capable of monitoring under-voltage and over-voltage conditions with high accuracy, ensuring that the system operates within safe voltage thresholds.
  • Programmable: Users can program the voltage thresholds according to their specific application needs, providing flexibility and adaptability to a wide range of scenarios.
  • Power Supply Control: This device includes features to control and sequence multiple power supplies, providing a reliable startup and shutdown process for complex systems.
  • Communication Interface: Equipped with a serial interface, the ADM1051AJRZ allows for easy communication with microcontrollers or other system components, enabling remote monitoring and control.
  • Compact Package: The device comes in a compact package, making it suitable for space-constrained applications without compromising performance.

Applications

The ADM1051AJRZ is ideal for use in a variety of applications, such as:

  • Telecommunication systems
  • Data center servers and networking equipment
  • Industrial control systems
  • Medical equipment
  • Automotive electronics

Technical Specifications

With a focus on precision and reliability, the ADM1051AJRZ operates over a wide temperature range and is designed to meet stringent industrial standards. It features multiple voltage channels, each with programmable limits for over-voltage and under-voltage detection. The device's serial interface supports various communication protocols for easy integration into complex systems.

Overall, the ADM1051AJRZ from Analog Devices Inc. is a versatile and reliable solution for voltage monitoring and power supply control, ensuring the safe and efficient operation of electronic systems across a broad range of industries.

You May Also Be Interested in

Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
CJT Connectors
Lowest to $0.0081
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
TDK Corporation
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
CJT Connectors
Lowest to $0.0863
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Amic
Lowest to $2.1666

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess