EN
  • EN
  • DE

AME8500AEETAF46Z

Part No AME8500AEETAF46Z
Manufacturer AME, Inc
Catalog PMIC - Supervisors
Description Microprocessor Reset 4.63V Active Low
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 969429-AME8500AEETAF46Z
Categories PMIC - Supervisors
Manufacturer AME, Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AME8500AEETAF46Z CAD Model

Description

The AME8500AEETAF46Z is a PMIC (Power Management Integrated Circuit) Supervisor manufactured by AME, Inc. This device is designed to monitor the voltage levels of power supplies in electronic systems and provide a reset signal when a voltage fault is detected. It is commonly used in embedded systems, microcontrollers, and other applications where reliable power supply monitoring is critical.

Applications

  • Microcontroller-based systems
  • Embedded systems
  • Industrial control systems
  • Automotive electronics
  • Consumer electronics

Features

  • Precision voltage monitoring
  • Adjustable reset timeout period
  • Active-low reset output
  • Low quiescent current
  • Small package size

Benefits

  • Ensures reliable system operation by detecting voltage faults.
  • Prevents data corruption and system malfunctions.
  • Reduces system downtime.
  • Simplifies power supply monitoring design.
  • Conserves power with low quiescent current.

Technical Specifications

The AME8500AEETAF46Z features a precise voltage monitoring threshold, typically around 4.6V. The reset timeout period can often be adjusted using external components or internal configurations. The device has an active-low reset output that asserts when the monitored voltage drops below the threshold. The quiescent current is very low, typically in the microampere range. It is typically packaged in a small SOT-23 or similar surface-mount package. The operating temperature range is usually between -40°C and +85°C. Internal pull-up resistors are often included on the reset output. The datasheet provides detailed information about the precise voltage threshold, reset timeout options, and other electrical characteristics. This device is an essential component for ensuring reliable operation in voltage-sensitive systems. The “AEETAF46Z” suffix denotes specific configuration settings for voltage threshold and timeout period, according to AME, Inc.'s specific product marking scheme. Often these settings are factory programmable to cater to specific application requirements.

You May Also Be Interested in

Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1444
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess