EN
  • EN
  • DE

IPS101C-SO-GLF-T

Part No IPS101C-SO-GLF-T
Manufacturer Microsemi Corporation
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR CCM 300KHZ 8SOIC / PFC IC Continuous Conduction (CCM) 300kHz 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Mfr Microsemi Corporation
Series IN-PLUG®
Package Bulk
Product Status Obsolete
Mode Continuous Conduction (CCM)
Frequency - Switching 300kHz
Current - Startup 100 µA
Voltage - Supply 85V ~ 265 VAC
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number IPS101
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 921349-IPS101C-SO-GLF-T
Ultra Librarian 3D Model Ultra Librarian IPS101C-SO-GLF-T CAD Model

Description

The IPS101C-SO-GLF-T is an integrated circuit (IC) from the IN-PLUG® series.

  • Series: IN-PLUG®
  • Application: Power management, particularly power factor correction (PFC)
  • Switching Frequency: 300kHz
  • Operating Mode: Continuous conduction mode (CCM)
  • Startup Current: 100 µA
  • Voltage Supply Range: 85V to 265VAC
  • Mounting: Surface mountable
  • Package: 8-SOIC
  • Package Width: 0.154" (3.90mm)
  • Operating Temperature Range: 0°C to 70°C
  • Product Status: Obsolete from Microsemi Corporation
  • MSL: 1 (unlimited)

You May Also Be Interested in

NXP / Nexperia
Power Management Specialized - PMIC TEA1716T/SO24//2/REEL 13 Q1/T1 *STANDARD MARK SMD
Lowest to €1.3691
Texas Instruments
IC PFC CTR AVERAGE 200KHZ 16SOIC
Need more? Email Us
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to €2.9571
Richtek USA Inc.
IC PFC CTRLR CRM 8SOP
Lowest to €2.4698
NXP / Nexperia
PFC CONTROLLER / PFC IC
Lowest to €0.4276
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Need more? Email Us
NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to €2.8367
Microsemi Corporation
IC PFC CTRLR CCM 300KHZ 8SOIC / PFC IC Continuous Conduction (CCM) 300kHz 8-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7269
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.0794
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1541
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3636
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2614
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6161
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.7950
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.7696
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €2.9931
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €16.3707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess