EN
  • EN
  • DE

R2A20118ASP#W5

Part No R2A20118ASP#W5
Manufacturer Renesas Electronics America
Catalog PMIC - PFC (Power Factor Correction)
Description R2A20118 - MIXED SIGNAL POWER FA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Mfr Renesas Electronics America
Package Bulk
Product Status Obsolete
Mode Critical Conduction (CRM)
Voltage - Supply 24V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package 20-SOP
Base Product Number R2A20118
Standard Package 1 pcs
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 287981-R2A20118ASP#W5
Ultra Librarian 3D Model Ultra Librarian R2A20118ASP#W5 CAD Model

Description

The R2A20118ASP#W5 is an obsolete power factor correction (PFC) integrated circuit (IC) from Renesas Electronics America.

  • Manufacturer: Renesas Electronics America
  • Category: Power management ICs
  • Mode: Critical conduction mode
  • Supply Voltage: 24V
  • Mounting: Surface mountable
  • Package: 20-SOIC
  • Width: 0.209 inches
  • Supplier Device Package: 20-SOP
  • Operating Temperature Range: -40°C to 125°C
  • ECCN: EAR99
  • Fake Risk: 33% risk of encountering fake versions in the open market
  • REACH Status: Vendor undefined
  • HTSUS Code: Vendor undefined
  • Status: Obsolete, but widely used for power factor correction applications

You May Also Be Interested in

Texas Instruments
IC POWER MANAGEMENT / PFC IC Discontinuous (Transition) SOT-23-6
Lowest to $0.4483
ON Semiconductor
IC PFC CTR AVER CURR 67KHZ 8SOIC / PFC IC Average Current 67kHz 8-SOIC
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 6TSOP / PFC IC Critical Conduction (CRM) 6-TSOP
Need more? Email Us
Texas Instruments
IC PFC CTR AV CURR 200KHZ 16DIP
Lowest to $4.6325
Texas Instruments
IC PFC CTRLR TRANSITION 16SOIC
Lowest to $2.7909
Micrel
VARIABLE FEEDFORWARD PFC/PWM CON
Lowest to $16.9924
Renesas Electronics America
IC PFC CTRLR CRM 8SOP
Lowest to $0.9425
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Need more? Email Us
Texas Instruments
IC PFC CTRLR AVERAGE CURR 16SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6253 $57.7566
54+ $2.1552 $116.3808
84+ $2.0871 $175.3164
115+ $2.0201 $232.3115
148+ $1.9531 $289.0588
198+ $1.7510 $346.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess