EN
  • EN
  • DE

FAN4803CS2X_NA3C228

Part No FAN4803CS2X_NA3C228
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTR AVER CURR 67KHZ 8SOIC  /  PFC IC Average Current 67kHz 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - PFC (Power Factor Correction)
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Mode Average Current
Frequency - Switching 67kHz
Current - Startup 200 µA
Voltage - Supply 10V ~ 15V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number FAN4803
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Standard Package 2,500
Win Source Part Number 1027483-FAN4803CS2X_NA3C228
Ultra Librarian 3D Model Ultra Librarian FAN4803CS2X_NA3C228 CAD Model

Description

FAN4803CS2X_NA3C228 - ON Semiconductor

The FAN4803CS2X_NA3C228 is a highly integrated Power Factor Correction (PFC) controller chip designed by ON Semiconductor, a leader in energy-efficient innovations. This controller is an ideal solution for applications demanding high power factor and low total harmonic distortion across a wide range of load conditions. It is specifically engineered to enhance the performance and efficiency of AC/DC power supplies.

Key Features:

  • Integrated PFC Control: The device incorporates continuous conduction mode (CCM) PFC control, which ensures stable and efficient power conversion, suitable for high-power applications.
  • Low Start-up and Operating Current: The FAN4803CS2X_NA3C228 boasts a low start-up current of 50µA (typ.) and a low operating current of 2.5mA (typ.), contributing to the overall efficiency of the system.
  • Highly Versatile: It is designed to operate over a wide supply voltage range, making it adaptable to various power supply requirements and standards across the globe.
  • Protection Features: The chip includes numerous protection features such as over-voltage protection (OVP), under-voltage lockout (UVLO), and over-current protection (OCP), ensuring safe operation under abnormal conditions.

Applications:

The FAN4803CS2X_NA3C228 is suitable for a diverse array of applications, particularly where power efficiency and power factor correction are critical. Typical applications include:

  • Switch-mode power supplies (SMPS)
  • LED lighting systems
  • Flat panel display TVs and monitors
  • Adapters for notebooks and PCs

Quality and Reliability:

ON Semiconductor is committed to providing high-quality products. The FAN4803CS2X_NA3C228 is built with the highest standards of quality and reliability, ensuring that it meets the stringent requirements of industrial and commercial power supply applications.

Environmental Compliance:

The product is RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility and sustainability.

You May Also Be Interested in

Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.1756
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
Unitrode
UCC28513 ADVANCED PFC/PWM COMBIN
Lowest to $9.0197
Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.6253
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess