EN
  • EN
  • DE

CAT5118TPI-00-T

Part No CAT5118TPI-00-T
Manufacturer ON Semiconductor
Catalog Data Acquisition - Digital Potentiometers
Description CAT5118 - 32-TAP MINIPOT DIGITAL / Digital Potentiometer 100k Ohm 1 Circuit 32 Taps Up/Down (U/D, CS) Interface SOT-23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mfr ON Semiconductor
Series CAT5118
Package Bulk
Product Status Obsolete
Programmable Not Verified
Taper Linear
Configuration Rheostat
Number of Circuits 1
Number of Taps 32
Resistance (Ohms) 100k
Interface Up/Down (U/D, CS)
Voltage - Supply 2.7V ~ 5.5V
Tolerance ±20%
Temperature Coefficient (Typ) 200ppm/°C
Mounting Type Surface Mount
Supplier Device Package SOT-23-5
Package / Case SC-74A, SOT-753
Temperature Range - Operating -40°C ~ 85°C
Resistance - Wiper (Ohms) (Typ) 200
Standard Package 259 pcs
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 89170-CAT5118TPI-00-T
Ultra Librarian 3D Model Ultra Librarian CAT5118TPI-00-T CAD Model

Description

The CAT5118TPI-00-T is a versatile digital potentiometer designed by ON Semiconductor, a leading name in the semiconductor industry. This precision device is an ideal solution for applications requiring digitally controlled resistance settings. It is commonly used in applications such as calibration control, adjustable power supplies, and LCD screen adjustment, offering a high level of precision and reliability.

Key Features

  • Versatile Resistance Range: The CAT5118TPI-00-T offers a wide range of resistance values, making it suitable for a variety of applications.
  • High Resolution: With a resolution of 32-taps, it allows for fine adjustment of resistance settings, providing precise control over your application.
  • Non-Volatile Memory: The device features non-volatile memory, ensuring the resistance setting is maintained even when the power is removed.
  • Low Temperature Coefficient: It boasts a low temperature coefficient, ensuring stable performance across a range of operating conditions.
  • Single Supply Operation: It operates from a single 2.5V to 5.5V power supply, simplifying power management in your design.
  • Compact Package: The potentiometer comes in a compact TSSOP-14 package, making it ideal for space-constrained applications.

Applications

The CAT5118TPI-00-T digital potentiometer is used across a wide range of industries and applications, including:

  • Automotive systems
  • Consumer electronics
  • Medical devices
  • Industrial control systems

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability, and the CAT5118TPI-00-T is no exception. It is designed to meet the stringent requirements of the most demanding applications, ensuring a long operational life and consistent performance.

Ordering Information

The CAT5118TPI-00-T is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. The “-00-T” suffix indicates the tape and reel option, which is typically used for high-volume orders.

You May Also Be Interested in

Analog Devices Inc.
8-Bit Dual Nonvolatile Memory Digital Potentiometer | IC DGT POT 10KOHM 256TAP 16TSSOP
Lowest to $7.8203
Microchip Technology
Low-Cost NV Digital POT with WiperLock™ Technology | IC DGTL POT 10KOHM 64TAP 8DFN
Lowest to $0.8694
Renesas Electronics America
64 Taps, 2-Wire Serial Bus | IC DGTL POT 2KOHM 64TAP 20DIP
Need more? Email Us
Analog Devices Inc.
IC DGTL POT 50KOHM 256TAP 10MSOP / Digital Potentiometer 50k Ohm 2 Circuit 256 Taps SPI Interface 10-MSOP
Lowest to $9.7932
Renesas Electronics America
Low Noise, Low Power I2C Bus, 256 Taps | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Analog Devices Inc.
Digital Potentiometer 256POS 100KOhm Single 8-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Volatile Memory
Lowest to $3.1721
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Volatile Memory | IC DGTL POT 100KOHM 257TAP 16QFN
Lowest to $2.2730
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 1KOHM 32TAP 8MSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess