EN
  • EN
  • DE

AD5245BRJ100-R2

Part No AD5245BRJ100-R2
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description Digital Potentiometer 256POS 100KOhm Single 8-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Contact Plating Lead, Tin
Frequency 400 kHz
Interface 2-Wire, I2C, Serial
Maximum Operating Temperature 125 °C
Max Supply Current 3 µA
Max Supply Voltage 5.5 V
Memory Type Volatile
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Number of Circuits 1
Number of Elements 1
Number of Pins 8
Number of Positions 256
Packaging Tape and Reel
Quiescent Current 3 µA
Resistance 100 kΩ
RoHS Compliant
Temperature Coefficient 45 ppm/°C
Tolerance 30 %
Win Source Part Number 986556-AD5245BRJ100-R2
Categories Data Acquisition - Digital Potentiometers
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD5245BRJ100-R2 CAD Model

Description

The AD5245BRJ100-R2 from Analog Devices Inc. is a high-performance digital potentiometer that offers a reliable and precise solution for adjusting and controlling resistance values electronically. Designed to operate with a single supply voltage ranging from 2.7V to 5.5V or dual supplies of ±2.7V, this versatile device is suitable for a wide array of applications, including programmable filters, adjustable gain amplifiers, and automotive electronics.

Featuring a 100kΩ end-to-end resistance value, the AD5245BRJ100-R2 provides 256-position adjustment, allowing for fine-grained control over resistance settings. The device communicates via a standard I²C-compatible serial interface, making it easy to integrate into existing digital systems and microcontroller-based projects.

The compact package of the AD5245BRJ100-R2, specifically the SOT-23-8 form factor, ensures minimal footprint on printed circuit boards, which is critical for space-constrained applications. Moreover, this digital potentiometer includes a wide operating temperature range of -40°C to +125°C, which ensures reliable performance in harsh environments.

One of the key features of the AD5245BRJ100-R2 is its nonvolatile memory (EEPROM), which allows the device to retain the last programmed resistance value even after power-off. This characteristic is particularly useful for applications that require the potentiometer to maintain its setting between power cycles, such as setting the bias conditions in analog circuits or storing user preferences.

The robust design of the AD5245BRJ100-R2 also includes built-in ESD (Electrostatic Discharge) protection, which safeguards the device against the damaging effects of static electricity. Additionally, the digital potentiometer offers a low temperature coefficient, which contributes to stable performance over varying temperatures.

Overall, the AD5245BRJ100-R2 is an excellent choice for designers looking for a digital potentiometer that combines ease of use, precision, and reliability. Whether for industrial control systems, consumer electronics, or automotive applications, this device from Analog Devices Inc. stands out as a high-quality component for digital resistance tuning.

You May Also Be Interested in

Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
Single-Channel, 1024-Position, 1percent R-Tolerance Digital Potentiometer
Lowest to $10.6120
Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Non-Volatile Memory | IC DGTL POT 10KOHM 129TAP 16QFN
Lowest to $1.6865
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8SOIC
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $0.9951
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGT POT 50KOHM 256TAP 24TSSOP
Lowest to $10.0855
Renesas Electronics America
E2POT™ Nonvolatile Digital Potentiometer | IC DGTL POT 1KOHM 100TAP 8SOIC
Lowest to $6.7708
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess