EN
  • EN
  • DE

UCC28063AD

Part No UCC28063AD
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR TRANSITION 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Mfr Texas Instruments
Series Natural Interleaving™
Package Tube
Product Status Active
Mode Discontinuous (Transition)
Current - Startup 100 µA
Voltage - Supply 14V ~ 21V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number UCC28063
Standard Package 40 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 938064-UCC28063AD
Ultra Librarian 3D Model Ultra Librarian UCC28063AD CAD Model

Description

The UCC28063AD from Texas Instruments is a state-of-the-art transition-mode Power Factor Correction (PFC) controller designed for use in a variety of applications that require high power factor and efficiency. This advanced semiconductor device is specifically crafted to enhance system performance in power supplies and is ideal for use in systems that must comply with regulatory standards such as EN61000-3-2.

At the heart of the UCC28063AD is a highly sophisticated control method known as Natural Interleaving™. This technique enables the controller to seamlessly interleave two continuous conduction mode (CCM) boost PFC converters operating 180 degrees out of phase, which significantly reduces ripple current in both the input and output of the power supply. This results in minimized electromagnetic interference (EMI) and reduced total harmonic distortion (THD), leading to improved overall system reliability and performance.

One of the key features of the UCC28063AD is its ability to operate over a wide input voltage range. This flexibility allows it to be used in a broad spectrum of products, from industrial to consumer electronics. Additionally, the device's advanced control algorithms provide for near-unity power factor, low THD, and excellent transient response, ensuring stable operation under varying load conditions.

The UCC28063AD also incorporates a range of protection features to safeguard the power supply and the end application. These include over-voltage protection, under-voltage lockout, over-current protection, and thermal shutdown. These protective measures are critical in maintaining the longevity and safety of the power supply system.

For designers looking to streamline their development process, Texas Instruments offers a suite of support tools for the UCC28063AD, including reference designs, simulation models, and detailed application notes. These resources help accelerate time-to-market and ensure that the integration of the UCC28063AD into power supply designs is as seamless as possible.

In summary, the UCC28063AD PFC controller from Texas Instruments is an exceptional choice for designers who require a robust, efficient, and flexible solution for power factor correction. Its advanced features and comprehensive support tools make it an invaluable component for creating high-performance power supplies that meet stringent regulatory standards.

You May Also Be Interested in

ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Lowest to $1.6958
Infineon Technologies
IC PFC CTRLR CCM 133KHZ 8DSO
Lowest to $1.6320
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.5454
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us
Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.6253
Microsemi Corporation
IC PFC CTRLR CCM 300KHZ 8SOIC / PFC IC Continuous Conduction (CCM) 300kHz 8-SOIC
Need more? Email Us
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Lowest to $19.8741

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7909 $50.2362
44+ $2.2900 $100.7600
68+ $2.2184 $150.8512
94+ $2.1469 $201.8086
121+ $2.0753 $251.1113
162+ $1.8606 $301.4172
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,660 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess