EN
  • EN
  • DE

74ABT125C

Part No 74ABT125C
Manufacturer ON Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SOP-14
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 721811-74ABT125C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ABT125C CAD Model

Description

The 74ABT125C is a high-performance, quad buffer manufactured by ON Semiconductor, designed to meet the requirements of high-speed memory decoders and data transmission systems. This integrated circuit is part of the 74ABT series, which is renowned for its advanced BiCMOS technology that ensures lower power consumption while maintaining high-speed operation.

Each of the four buffers in the 74ABT125C is equipped with a 3-state output, which enables multiple units to share a common bus line without the risk of bus contention. This feature is particularly useful in situations where the bus lines must be used for both sending and receiving signals, or when the lines must be disconnected entirely to allow for peripheral control.

Key Features:

  • High-Speed Operation: The device is capable of operating at high speeds, making it suitable for high-performance data transmission and processing applications.
  • Low Power Dissipation: ON Semiconductor's advanced technology allows for reduced power consumption without sacrificing speed, making the 74ABT125C ideal for power-sensitive designs.
  • 3-State Outputs: Each buffer has a 3-state output that provides high impedance when not in use, allowing for bus line sharing and reducing the chance of signal interference.
  • Wide Operating Voltage Range: The device supports a wide range of operating voltages from 4.5V to 5.5V, offering flexibility in various system voltage requirements.
  • Improved Output Drive Capability: The 74ABT125C can drive heavy loads with its improved output drive capability, ensuring reliable signal integrity.

Applications:

  • Memory Decoders
  • Data Transmission Systems
  • Bus Interface Circuits
  • Control Systems
  • Signal Distribution

The ON Semiconductor 74ABT125C is available in various packages, including the standard DIP and SOP formats, providing design engineers with versatility in hardware layout and assembly. Its robust design and reliable performance make it a go-to solution for applications requiring high-speed data buffering with minimal power draw.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess