EN
  • EN
  • DE

PIC16F767-I/SP

Part No PIC16F767-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 28SDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 25
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
Data RAM Size 368 x 8
Supply Voltage - Operating 4 V to 5.5 V
Data Converters A/D 11x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SPDIP
Win Source Part Number 045847-PIC16F767-I/SP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16F767-I/SP CAD Model

Description

Microchip Technology's PIC16F767-I/SP Microcontroller

The PIC16F767-I/SP is a versatile and powerful microcontroller from Microchip Technology, designed to cater to a wide array of applications ranging from simple to complex embedded systems. This 8-bit microcontroller is based on Microchip's high-performance RISC architecture, ensuring efficient operation and fast instruction execution.

Equipped with 28KB of flash memory, the PIC16F767-I/SP provides ample space for application code, making it suitable for projects that require a substantial amount of programming logic and data storage. Additionally, with 1KB of RAM, this microcontroller can handle a variety of real-time operations and data processing tasks with ease.

The device operates at a voltage range of 4.0V to 5.5V, which is ideal for standard digital electronics applications. Its temperature range, from -40°C to +85°C, ensures reliable performance even in harsh environmental conditions. The PIC16F767-I/SP comes in a 28-pin SPDIP (Single In-line Package) format, which is widely used and easy to integrate into a broad range of circuit designs.

One of the standout features of the PIC16F767-I/SP is its rich set of peripherals. It includes dual PWM (Pulse Width Modulation) modules, which are essential for controlling motors and adjusting LED brightness. Moreover, this microcontroller boasts an 8-channel, 10-bit Analog-to-Digital Converter (ADC), enabling it to interface with analog sensors and convert their readings into digital values for processing.

For communication purposes, the PIC16F767-I/SP supports serial communication via USART, which can be used for interfacing with other microcontrollers, computers, and various serial devices. The inclusion of two Capture/Compare/PWM (CCP) modules further enhances its capability to manage time-critical tasks and generate accurate timed sequences.

In summary, the PIC16F767-I/SP microcontroller is a robust and feature-rich component suitable for a multitude of embedded applications. Its extensive memory, wide range of peripherals, and adaptability to different operating conditions make it an excellent choice for designers and hobbyists looking to develop sophisticated and reliable electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3236 $52.9440
95+ $1.0861 $103.1795
145+ $1.0521 $152.5545
200+ $1.0182 $203.6400
255+ $0.9843 $250.9965
340+ $0.8824 $300.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 330 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess