EN
  • EN
  • DE

TLE2084ACDWG4

Part No TLE2084ACDWG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Quad Wideband Amplifier ±19V 16-Pin SOIC Tube / IC OPAMP JFET 10MHZ 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type J-FET
Number of Circuits 4
Slew Rate 45 V/μs
Gain Bandwidth Product (GBP) 10MHz
Current - Input Bias 25pA
Voltage - Input Offset 500μV
Operating Supply Current 6.5mA
Channel Output Current 48mA
Supply Voltage - Operating 4.5 V to 38 V, ±2.25 V to 19 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 213005-TLE2084ACDWG4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TLE2084A
Introduction Date February 15, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLE2084ACDWG4 CAD Model

Description

The TLE2084ACDWG4 is a high-performance, precision operational amplifier from Texas Instruments, designed to offer a blend of features that make it ideal for a wide range of applications. This op-amp boasts a JFET-input stage, which ensures low input bias and offset currents, making it perfect for high-impedance sensor amplification and precision data acquisition systems.

Key Features

  • Enhanced JFET Inputs: The TLE2084ACDWG4 features JFET inputs that provide low input bias current, typically around 20pA, which is ideal for high impedance signal sources.
  • High Slew Rate: With a slew rate of 16V/µs, this operational amplifier can handle rapid changes in input signals without distortion, making it suitable for fast signal processing applications.
  • Wide Bandwidth: It offers a wide bandwidth of 10MHz, ensuring the amplifier can be used in applications requiring high frequency performance.
  • Low Noise Performance: The device exhibits a low noise density of 11nV/√Hz at 1kHz, which is critical for precision amplification in audio and instrumentation applications.
  • Single or Split Supply Operation: It can operate from a single supply range of 4V to 36V or a split supply of ±2V to ±18V, providing flexibility in various circuit configurations.
  • Output Short-Circuit Protection: The TLE2084ACDWG4 includes output short-circuit protection, enhancing the reliability and robustness of the device in adverse conditions.
  • Thermal Shutdown: An internal thermal shutdown feature prevents the device from overheating, ensuring long-term stability and performance.

Applications

The TLE2084ACDWG4 is versatile and can be used in a variety of applications, including:

  • Precision data systems
  • Test and measurement equipment
  • Active filters and signal conditioning
  • Audio and acoustic systems
  • Analog-to-digital converters (ADCs)
  • Professional audio equipment

With its combination of features, the TLE2084ACDWG4 from Texas Instruments is a reliable choice for designers who require an op-amp with excellent precision, low noise, and high-speed performance.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3919 $51.7433
17+ $6.0651 $103.1067
26+ $5.8756 $152.7656
36+ $5.6860 $204.6960
46+ $5.4965 $252.8390
61+ $4.9279 $300.6019
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess