EN
  • EN
  • DE

MAX4490AXK

Part No MAX4490AXK
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703899-MAX4490AXK
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4490AXK CAD Model

Description

The MAX4490AXK from Maxim Integrated is a high-performance operational amplifier (op amp) designed for a wide range of applications requiring low power consumption and rail-to-rail input/output capabilities. This op amp is available in compact SC70 and SOT23 packages, making it an ideal choice for space-constrained applications.

Key Features

  • Rail-to-Rail Input/Output: The MAX4490AXK provides rail-to-rail input and output performance, which allows for a wide dynamic range and is especially beneficial in single-supply operations.
  • Low Power Consumption: With a quiescent current of just 21µA, this op amp is optimized for battery-powered and portable devices where power efficiency is critical.
  • Wide Supply Voltage Range: The device operates from a single supply voltage ranging from 2.5V to 5.5V, accommodating various application requirements.
  • High Output Drive Capability: Despite its low-power design, the MAX4490AXK can drive 10kΩ and 100pF loads, making it versatile for driving both resistive and capacitive loads.
  • Unity-Gain Stable: This operational amplifier is stable with capacitive loads up to 200pF, ensuring reliable performance in a feedback loop configuration.

Applications

The MAX4490AXK is suitable for a broad range of applications, including but not limited to:

  • Battery-Powered Devices
  • Portable Instrumentation
  • Sensor Interfaces
  • Active Filters
  • Medical Devices
  • Data Acquisition Systems

Technical Specifications

Parameter Value
Supply Voltage (VCC) 2.5V to 5.5V
Quiescent Current 21µA
Package Type SC70, SOT23

The MAX4490AXK operational amplifier from Maxim Integrated is a reliable solution for designers looking for a low-power, high-performance op amp with rail-to-rail input/output in a small package. Its combination of features makes it a versatile component for modern electronic applications.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9192 $52.5456
42+ $2.3953 $100.6026
65+ $2.3204 $150.8260
90+ $2.2456 $202.1040
116+ $2.1707 $251.8012
155+ $1.9462 $301.6610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,438 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess