EN
  • EN
  • DE

MSP430F135

Part No MSP430F135
Manufacturer Texas Instruments
Description MIXED SIGNAL MICROCONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1227274-MSP430F135
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MSP430F135 CAD Model

Description

The MSP430F135 is a highly integrated microcontroller from Texas Instruments, designed for low-power and high-performance applications. As part of the MSP430 family, this device is optimized for battery-powered and portable applications, combining a rich set of features with leading-edge low-power operation.

Key Features

  • 16-bit RISC Architecture: The MSP430 core is a powerful 16-bit RISC CPU, which allows for efficient processing and fast execution of instructions, enhancing overall system performance.
  • Integrated Peripherals: This microcontroller includes a variety of built-in peripherals, such as a 12-bit analog-to-digital converter (ADC), dual universal serial communication interfaces (USARTs), and a watchdog timer, to name a few.
  • Flexible Clock System: A versatile clock system supports multiple clock sources and allows for low-power operation modes, ensuring optimal power management based on the application's requirements.
  • Memory: The MSP430F135 features 16KB of flash memory and 512 bytes of RAM, providing sufficient storage for application code and data without the need for external memory components.

Low-Power Operation

One of the standout attributes of the MSP430F135 is its ability to run with extremely low power consumption. Various low-power modes, combined with the fast instruction execution, allow for extended battery life in portable devices.

Application Areas

Thanks to its versatile feature set and low-power design, the MSP430F135 is suitable for a wide range of applications, including:

  • Wireless connectivity and IoT devices
  • Sensor monitoring and data logging
  • Handheld devices
  • Energy management and smart metering

Development Support

Developers working with the MSP430F135 benefit from Texas Instruments' comprehensive development tools and software support. This includes an integrated development environment (IDE), hardware development kits, and extensive documentation to accelerate the development process.

Conclusion

The MSP430F135 microcontroller represents a blend of performance, integration, and efficiency, making it an excellent choice for designers who require a robust, low-power MCU for their next project.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4132 $54.1320
23+ $4.4416 $102.1568
35+ $4.3028 $150.5980
49+ $4.1640 $204.0360
63+ $4.0252 $253.5876
84+ $3.6088 $303.1392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess