EN
  • EN
  • DE

TPS40140RHHT

Part No TPS40140RHHT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 36QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4.5 V to 15 V
Frequency - Switching 150kHz to 1MHz
Duty Cycle (Max) 87.5%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Frequency Control, Phase Control, Power Good, Tracking
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 36-VQFN (6x6)
Win Source Part Number 033933-TPS40140RHHT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS40140RHHT CAD Model

Description

The TPS40140RHHT is a sophisticated, stackable controller from Texas Instruments designed for non-isolated DC/DC power supplies. It operates with power supplies that have an input voltage range of 4.5V to 20V, making it a versatile choice for a wide array of applications. This device is especially well-suited for systems that require multiple output voltages and high efficiency, such as data centers, telecommunications, and industrial equipment.

Key Features

  • Stackable Architecture: One of the standout features of the TPS40140RHHT is its stackable design. This allows multiple devices to be connected in parallel, sharing the current load and thereby increasing the output current capability without the need for complex interleave circuitry.
  • Wide Input Voltage Range: With an input voltage range of 4.5V to 20V, the TPS40140RHHT can accommodate a variety of power sources, making it highly adaptable for different system designs.
  • Adjustable Output Voltage: The output voltage is adjustable, which provides design flexibility and makes it suitable for powering a broad range of components.
  • High Efficiency: The device is optimized for high efficiency, which is critical for reducing heat and improving system reliability.
  • Integrated MOSFET Drivers: It includes integrated drivers for external MOSFETs, which simplifies the design and reduces external component count.
  • Robust Thermal Performance: The TPS40140RHHT is available in a 40-pin QFN package that offers excellent thermal performance, essential for maintaining stability and longevity in high-power applications.

Applications

The TPS40140RHHT is ideal for use in a variety of applications that require efficient power management. These include:

  • Networking equipment such as routers and switches
  • Server and storage systems
  • Industrial and automation systems
  • Telecommunications infrastructure

With its combination of flexibility, efficiency, and power management features, the TPS40140RHHT from Texas Instruments is a powerful solution for complex power supply designs.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6270 $51.7620
15+ $7.0786 $106.1790
22+ $6.8574 $150.8628
31+ $6.6362 $205.7222
39+ $6.4150 $250.1850
53+ $5.7514 $304.8242
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,192 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess