Product Overview: SN74LS244NS from Texas Instruments
The SN74LS244NS is a high-quality Octal Buffer/Line Driver designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the 74LS logic family and is specifically crafted to offer robust performance for a wide range of digital applications. Its primary function is to serve as a buffer and line driver with 3-state outputs, ensuring that it can efficiently drive bus lines or buffer memory address registers with minimal power consumption.
Key Features:
- Octal Bus Interface: The SN74LS244NS features eight buffers with 3-state outputs, which can be used independently or together for interfacing with 8-bit bus systems.
- 3-State Outputs: These outputs can be placed in a high-impedance state, allowing for multiple devices to connect to a bus without interference.
- Low Power Consumption: As part of the low-power Schottky (LS) series, this device is optimized for reduced power usage without sacrificing speed.
- Wide Operating Voltage Range: It operates over a broad voltage range of 4.5V to 5.5V, making it compatible with standard TTL logic levels.
- Durable Construction: The SN74LS244NS is offered in a robust 20-pin plastic SOIC package, ensuring long-term reliability and ease of integration into various circuit designs.
Applications:
The versatility of the SN74LS244NS allows it to be used in a multitude of applications, including but not limited to:
- Memory address driving
- Data bus buffering
- Input/output port expansion
- Signal path isolation
- Support for live insertion and withdrawal in communication systems
Technical Specifications:
| Parameter |
Value |
| Logic Family |
74LS |
| Number of Channels |
8 |
| Output Type |
3-State |
| Supply Voltage - Min |
4.5V |
| Supply Voltage - Max |
5.5V |
| Operating Temperature Range |
0°C to 70°C |
| Package / Case |
SOIC-20 |
With its combination of features and reliability, the SN74LS244NS from Texas Instruments stands out as a preferred choice for designers seeking to create efficient and high-performing digital systems.