EN
  • EN
  • DE

MAX32590S

Part No MAX32590S
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703112-MAX32590S
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX32590S CAD Model

Description

Maxim Integrated's MAX32590S DeepCover Secure Microcontroller

The MAX32590S from Maxim Integrated stands as a robust solution for applications demanding high levels of security. This DeepCover secure microcontroller integrates advanced cryptographic capabilities and physical security to protect sensitive data against both logical and physical attacks.

Key Features

  • Advanced Security: With built-in DeepCover technology, the MAX32590S provides a secure boot loader, secure flash updates, and tamper detection, ensuring the integrity and confidentiality of your applications.
  • High-Performance Processing: Equipped with an ARM926EJ-S core processor, this microcontroller delivers efficient processing power, capable of speeds up to 500MHz, making it suitable for complex tasks and high-speed computations.
  • Cryptographic Engine: The device includes a comprehensive cryptographic toolbox with support for AES, DES, 3DES, RSA, ECC, SHA-1, SHA-256, and more, enabling robust encryption and decryption functionalities.
  • Memory Capacity: With up to 512KB of internal SRAM and up to 16MB of serial flash memory with execute-in-place (XIP) support, the MAX32590S provides ample space for secure code and data storage.
  • Multiple Communication Interfaces: Offering a range of communication options including USB 2.0, UART, SPI, I²C, and 1-Wire, it ensures versatile connectivity for various peripheral devices.
  • Environmental Resistance: The microcontroller operates reliably across a wide temperature range, making it suitable for deployment in harsh industrial environments.

Applications

The MAX32590S is designed to meet the stringent requirements of industries where data security is paramount. This includes financial systems, point-of-sale terminals, secure PIN pads, and other systems handling sensitive financial information. It is also well-suited for use in medical devices, secure communications equipment, and industrial control systems where data integrity and confidentiality are critical.

Conclusion

Maxim Integrated's MAX32590S secure microcontroller is an exemplary choice for developers and engineers looking to enhance the security features of their systems. Its combination of high-performance processing, sophisticated cryptographic capabilities, and robust physical security measures make it a trusted platform for building secure and reliable applications.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.2904

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.2727 $54.5454
5+ $22.3776 $111.8880
7+ $21.6783 $151.7481
10+ $20.9790 $209.7900
13+ $20.2797 $263.6361
17+ $18.1818 $309.0906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess