EN
  • EN
  • DE

LT1962EMS8-3#PBF

Part No LT1962EMS8-3#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3V 0.3A 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 0.43V @ 300mA
Output Current 300mA
PSRR 65dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3V
Voltage - Dropout (Typical) 0.27V @ 300mA
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 072338-LT1962EMS8-3#PBF
Ultra Librarian 3D Model Ultra Librarian LT1962EMS8-3#PBF CAD Model

Description

LT1962EMS8-3#PBF Low-Dropout Regulator from Linear Technology

The LT1962EMS8-3#PBF is a high-performance, low-dropout linear regulator (LDO) designed and manufactured by Linear Technology, a brand known for its high-quality power management solutions. This LDO provides a fixed output voltage of 3V, which is ideal for a wide range of applications requiring a stable and precise voltage source.

With its low dropout voltage of just 300mV at full load, the LT1962EMS8-3#PBF ensures efficient operation even when the input voltage is close to the output voltage, making it suitable for battery-powered devices where maximizing battery life is critical. Its ability to deliver up to 300mA of output current makes it a versatile choice for powering small to medium-sized loads.

The LT1962EMS8-3#PBF comes in an MSOP-8 package, offering a compact footprint for space-constrained applications. Its small size, combined with the low thermal resistance of the package, allows for efficient heat dissipation and stable performance across a wide temperature range.

One of the key features of this LDO is its low noise performance, which is particularly important for sensitive analog circuits and precision instrumentation. The LT1962EMS8-3#PBF boasts a low output noise of only 20µV RMS over a 10Hz to 100kHz bandwidth, making it an excellent choice for high-fidelity audio applications, RF circuits, and other noise-sensitive systems.

Additionally, the LT1962EMS8-3#PBF offers excellent transient response, ensuring that the output voltage remains stable under varying load conditions. This is crucial for applications that experience rapid changes in power consumption, such as microprocessors and digital logic circuits.

To protect the device and the load, the LT1962EMS8-3#PBF features built-in protection mechanisms, including overcurrent protection, thermal shutdown, and reverse battery protection. These features enhance the reliability and longevity of both the regulator and the connected components.

In summary, the LT1962EMS8-3#PBF from Linear Technology is a robust and reliable LDO regulator that offers stable voltage, low noise, and high efficiency, making it an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9901 $55.9307
16+ $6.5560 $104.8960
24+ $6.3511 $152.4264
33+ $6.1462 $202.8246
43+ $5.9414 $255.4802
57+ $5.3268 $303.6276
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess