EN
  • EN
  • DE

SN74ALS138ADR

Part No SN74ALS138ADR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 3-LINE TO 8-LINE DECODERS/DEMULTIPLEXERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ALS
Packaging Reel - TR
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 400μA, 8mA
Voltage Supply Source Single Supply
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1253705-SN74ALS138ADR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name SN74ALS138
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74ALS138ADR CAD Model

Description

SN74ALS138ADR 3-to-8 Line Decoder/Demultiplexer by Texas Instruments

The SN74ALS138ADR is a high-performance, 3-to-8 line decoder/demultiplexer designed and manufactured by Texas Instruments, one of the most reputable names in the semiconductor industry. This integrated circuit is part of the Advanced Low-Power Schottky (ALS) series and is known for its exceptional speed and energy efficiency.

With its ability to decode three binary-coded inputs into one of eight mutually exclusive outputs, the SN74ALS138ADR is an ideal component for a wide range of applications, including data multiplexing, address decoding, and memory chip selection. Its versatility makes it a staple in digital systems where a single data line must be routed to multiple destinations.

Key Features:

  • Logic Family: ALS – Advanced Low-Power Schottky technology ensures minimal power consumption without sacrificing speed.
  • Operating Voltage: The device typically operates at 5V, making it compatible with standard TTL logic levels.
  • High-Speed: Fast propagation delay times allow for quick data processing and throughput, enhancing overall system performance.
  • Output Drive Capability: Capable of driving up to 15 LSTTL loads, which provides the flexibility to control multiple devices.
  • Package: The SN74ALS138ADR is available in a space-saving SOIC-16 package, ideal for compact PCB layouts.
  • Temperature Range: Designed to operate over a broad temperature range, ensuring reliability in various environmental conditions.

The SN74ALS138ADR also features inverting and non-inverting outputs, providing additional flexibility for logic design. Its multiple gating inputs allow for the connection of multiple chips to increase the number of decoding options or to implement enable/disable functions.

Whether used in microprocessor systems, personal computers, or data communication equipment, the SN74ALS138ADR stands out for its reliability and performance. Texas Instruments' commitment to quality ensures that each chip meets the highest standards, providing designers with confidence in their digital systems.

For detailed technical specifications, application notes, and support documentation, please visit the Texas Instruments website or consult the SN74ALS138ADR datasheet.

You May Also Be Interested in

Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3180
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3331 $51.6305
370+ $0.2734 $101.1580
570+ $0.2648 $150.9360
785+ $0.2563 $201.1955
1,010+ $0.2477 $250.1770
1,355+ $0.2221 $300.9455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,590 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess